EN
  • EN
  • DE

TC500ACPE

Part No TC500ACPE
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 17BIT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 17
Number of Channels 1
Power (Watts) 10mW
Analog Supply Voltage ±4.5 V to 7.5 V
Digital Supply Voltage ±4.5 V to 7.5 V
Case / Package 16-PDIP
Win Source Part Number 1105995-TC500ACPE
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Sensing & Instrumentation, Test & Measurement, Commercial
Ultra Librarian 3D Model Ultra Librarian TC500ACPE CAD Model

Description

Microchip Technology TC500ACPE Precision Analog Front End

The TC500ACPE is a highly integrated precision analog front end produced by Microchip Technology. This sophisticated component is designed to cater to a wide array of applications that require precise analog to digital conversion, including industrial control systems, data acquisition, and medical instrumentation.

At the core of the TC500ACPE is a precision 16-bit analog-to-digital converter (ADC) that offers a high level of accuracy and stability. It is capable of handling a variety of signal inputs, from single-ended to fully differential configurations, making it versatile for different types of sensor interfaces and measurement tasks.

One of the standout features of this product is its integrated Charge Time Measurement Unit (CTMU), which enables precision time measurement related to charge transfer, beneficial for capacitive touch applications or complex timing measurements. This feature adds to the flexibility of the TC500ACPE, allowing designers to incorporate advanced sensing capabilities into their systems.

The device operates over a wide supply voltage range, typically from 4.5V to 5.5V, and features a power-saving shutdown mode that significantly reduces power consumption when the ADC is not in use. This makes the TC500ACPE suitable for power-sensitive applications.

Interfacing with microcontrollers or digital systems is streamlined through the device's SPI-compatible serial interface, ensuring easy integration into existing designs. Additionally, the TC500ACPE comes in a 16-pin PDIP package, which is conducive to prototyping and small-scale production.

Microchip Technology's commitment to quality means that the TC500ACPE is built to meet the highest standards of performance and reliability. With its precision conversion capabilities and comprehensive feature set, the TC500ACPE is an excellent choice for engineers looking to create accurate and efficient systems in a range of demanding applications.

You May Also Be Interested in

Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 10BIT 56TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Maxim Integrated
DUAL PHOTODIODE AFE WITH MULTI L
Lowest to $9.5454
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3886 $61.9430
10+ $10.1650 $101.6500
16+ $9.8474 $157.5584
21+ $9.5297 $200.1237
28+ $9.2121 $257.9388
37+ $8.2591 $305.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,125 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess