EN
  • EN
  • DE

TC54VC2701ECB713TR

Part No TC54VC2701ECB713TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098252-TC54VC2701ECB713TR
Categories PMIC - Voltage Reference
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC54VC2701ECB713TR CAD Model

Description

Microchip Technology TC54VC2701ECB713TR Voltage Detector

The TC54VC2701ECB713TR is a precision voltage detector crafted by Microchip Technology, designed to maintain system integrity through voltage monitoring. This small yet robust component plays a critical role in a wide array of electronic applications, ensuring that devices operate within their safe voltage thresholds.

Key Features

  • Voltage Threshold: The device features a precise trip-point voltage of 2.7V, making it suitable for applications that operate on standard voltage levels.
  • Low Power Consumption: With its low quiescent current, the TC54VC2701ECB713TR is an excellent choice for battery-operated devices, contributing to longer battery life and reduced power costs.
  • High Accuracy: This voltage detector boasts a high degree of accuracy, providing reliable monitoring to prevent system failures due to unexpected voltage fluctuations.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising performance.
  • Temperature Stability: The TC54VC2701ECB713TR operates effectively across a wide temperature range, ensuring consistent performance in various environmental conditions.

Applications

  • Portable Electronics
  • Microprocessor/Microcontroller Systems
  • Power Management Systems
  • Battery Chargers
  • Consumer Electronics

The TC54VC2701ECB713TR from Microchip Technology is an essential component for designers seeking to add a reliable voltage monitoring solution to their electronic products. Its precision, low power consumption, and compact form factor make it a versatile choice for maintaining the safety and efficiency of electronic systems.

Whether you are designing portable consumer electronics, sophisticated power management systems, or any other application that requires vigilant voltage monitoring, the TC54VC2701ECB713TR stands out as a dependable and economical solution. With Microchip Technology's reputation for quality and performance, this voltage detector is a smart investment for any project that demands accurate voltage detection.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess