EN
  • EN
  • DE

TC55RP3302EMB713

Part No TC55RP3302EMB713
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC Reg Ldo 3.3V 150MA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package SOT-89-3
Input Bias Current 1 µA
Max Input Voltage 10 V
Maximum Operating Temperature 85 °C
Max Output Current 250 mA
Max Power Dissipation 500 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 4
Number of Regulators 1
Output Current 150 mA
Output Type Fixed
Output Voltage 3.3 V
Packaging Tape & Reel
Polarity Positive
RoHS Compliant
Win Source Part Number 991898-TC55RP3302EMB713
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55RP3302EMB713 CAD Model

Description

Microchip Technology TC55RP3302EMB713 Voltage Reference

The Microchip Technology TC55RP3302EMB713 is a precision, low-power voltage reference designed for use in a wide range of applications where accuracy and stability are of paramount importance. This device is part of Microchip's TC55 series, known for its high performance and reliability in various electronic circuits.

With an output voltage of 3.3V, the TC55RP3302EMB713 provides a stable reference that can be used in analog-to-digital conversions, battery-powered devices, and portable instrumentation. The precision of this voltage reference is ensured by an initial accuracy of ±0.2%, making it suitable for critical applications where voltage precision is crucial.

One of the key features of the TC55RP3302EMB713 is its low operational current, which is typically 5µA. This characteristic makes it an excellent choice for battery-operated devices where power consumption needs to be minimized. Additionally, the device boasts a low temperature coefficient, further enhancing its stability over a wide temperature range, making it reliable for use in environments with varying temperatures.

The TC55RP3302EMB713 comes in a compact SOT-23-3 package, which is ideal for space-constrained applications. This small footprint allows designers to include a high-quality voltage reference in their systems without compromising on board space.

Furthermore, the device is characterized for operation from -40°C to +125°C, providing robust performance for industrial and automotive applications that demand operation under extreme conditions. The extended temperature range ensures that the device will maintain its precision and stability even in harsh environments.

In summary, the Microchip Technology TC55RP3302EMB713 is a superior choice for designers seeking a high-accuracy voltage reference with low power consumption and a small package size. Its robust performance and stability across a wide temperature range make it suitable for a variety of applications, from precision measurement devices to power-sensitive and space-limited electronic systems.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess