EN
  • EN
  • DE

TC7107ACKW713

Part No TC7107ACKW713
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP / LED Driver 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Current - Supply 800 µA
Voltage - Supply 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number TC7107
Standard Package 900 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845636-TC7107ACKW713
Ultra Librarian 3D Model Ultra Librarian TC7107ACKW713 CAD Model

Description

Microchip Technology TC7107ACKW713 Overview

The TC7107ACKW713 is a high-quality, 3½ digit Analog-to-Digital converter (ADC) from Microchip Technology, designed to offer both reliability and precision for a range of applications. This integrated circuit is particularly well-suited for interfacing with liquid crystal displays (LCDs) and has become a popular choice for engineers and designers in the creation of digital multimeters and other measurement equipment.

Key Features

  • High Resolution: The TC7107ACKW713 boasts a 3½ digit resolution, making it capable of displaying readings up to ±1999. This allows for precise measurements critical in various technical and scientific applications.
  • Direct LCD Drive: This device can directly drive an LCD, simplifying the design process by eliminating the need for additional components to interface the ADC with the display.
  • Low Power Consumption: The power efficiency of the TC7107ACKW713 is ideal for portable battery-operated equipment, ensuring long operational life and reliability.
  • True Differential Inputs: It features true differential inputs, which are essential for eliminating common-mode noise and improving measurement accuracy.
  • Auto-Zero Function: The built-in auto-zero function ensures that the zero reading is maintained, enhancing the ADC's performance over time and temperature variations.
  • Polarity Indicator: The device can indicate the polarity of the input signal, which is a critical feature for measurements that can have both positive and negative values.
  • Overrange and Underrange Signals: The TC7107ACKW713 provides signals for overrange and underrange conditions, allowing for additional control and error handling in measurement systems.

Applications

The versatility of the TC7107ACKW713 makes it ideal for a wide range of applications, including:

  • Digital multimeters
  • Data acquisition systems
  • Laboratory instruments
  • Process control systems
  • Portable measurement devices

With its combination of features, the TC7107ACKW713 from Microchip Technology stands out as a robust and flexible component for precision digital readout systems, offering engineers a reliable solution for their data conversion needs.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
ON Semiconductor
LCD Driver 100-TQFP (14x14)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $31.2813
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4766 $53.7192
28+ $3.6731 $102.8468
43+ $3.5584 $153.0112
59+ $3.4436 $203.1724
76+ $3.3288 $252.9888
101+ $2.9844 $301.4244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess