EN
  • EN
  • DE

TN0702N3-G

Part No TN0702N3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 530MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 530mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2V, 5V
Gate-Source Threshold Voltage 1V @ 1mA
Max Input Capacitance 200pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 1.3 Ohm @ 500mA, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1110795-TN0702N3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN0702N3-G CAD Model

Description

The TN0702N3-G is a high-performance, N-channel enhancement-mode Field-Effect Transistor (FET) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is part of Microchip's extensive range of power management devices, renowned for their reliability and efficiency.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): The TN0702N3-G boasts a robust maximum V<sub>DS of 20V, making it suitable for a variety of applications that require a high breakdown voltage.
  • Continuous Drain Current (I<sub>D): With a continuous drain current of 0.7A, this FET can handle significant current loads, ensuring stable performance in high-demand situations.
  • Low On-Resistance (R<sub>DS(on)): The device features a low on-resistance, which minimizes power losses and improves overall efficiency, a crucial factor in power-sensitive designs.
  • Gate Threshold Voltage (V<sub>GS(th)): The transistor operates at a gate threshold voltage as low as 1.0V, enabling it to be used with lower voltage logic levels and making it compatible with a wide range of control circuits.
  • TO-92 Package: Encased in a TO-92 package, the TN0702N3-G is suitable for through-hole mounting, which provides a secure and reliable mechanical and electrical connection.

Applications

The TN0702N3-G is a versatile component that can be used in a variety of electronic applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • Motor control drivers
  • Switching circuits
  • Signal processing

Quality and Reliability

Microchip Technology is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The TN0702N3-G is built to the highest standards, ensuring dependable performance and longevity. Its robustness makes it an ideal choice for both commercial and industrial applications where consistent operation is critical.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Microchip Technology website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess