EN
  • EN
  • DE

TN2425N8-G

Part No TN2425N8-G
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FET | MOSFET N-CH 25V 480MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 25V
Id - Continuous Drain Current 480mA
Drive Voltage (Max Rds On, Min Rds On) 3V, 10V
Rds On (Maximum) at Id, Vgs 3.5Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id 2.5V at 1mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 200pF at 25V
Power Dissipation (Maximum) 1.6W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-89-3
Manufacturer Package TO-243AA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1271475-TN2425N8-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN2425N8-G CAD Model

Description

Introducing the TN2425N8-G from Microchip Technology

The TN2425N8-G by Microchip Technology is a high-performance, N-channel MOSFET designed for the most demanding applications. This robust transistor is a testament to Microchip's commitment to providing industry-leading solutions that combine efficiency with reliability. The TN2425N8-G is a versatile component suitable for a broad range of applications, including power management, switching circuits, and as a chopper transistor in various electronic devices.

Key Features

  • High Drain-Source Voltage (Vdss): The TN2425N8-G boasts a high drain-source breakdown voltage, allowing it to handle significant voltages in electronic circuits without succumbing to breakdown.
  • Low On-Resistance (Rds(on)): With its low on-resistance, this MOSFET ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • High Continuous Drain Current (Id): The device is capable of supporting a high continuous drain current, making it suitable for applications requiring high current flow.
  • Enhanced Thermal Performance: The TN2425N8-G is designed to offer excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • TO-92 Package: Encased in a TO-92 package, it is not only durable but also easy to handle and integrate into various circuit designs. This package is widely used and recognized for its reliability.

Applications

The TN2425N8-G can be utilized in a diverse array of applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Relay drivers
  • Battery management systems

Microchip Technology's TN2425N8-G is an excellent choice for designers who need a MOSFET that delivers both power and precision. This component is engineered to meet stringent quality standards, ensuring that your projects benefit from the reliability and performance that Microchip is known for. Whether you're working on a new design or looking to upgrade an existing one, the TN2425N8-G is a component that will help you achieve your design goals with confidence.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0469 $51.1725
60+ $1.6796 $100.7760
93+ $1.6271 $151.3203
128+ $1.5746 $201.5488
165+ $1.5221 $251.1465
220+ $1.3646 $300.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess