EN
  • EN
  • DE

TP2502N8

Part No TP2502N8
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 0.63A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 630mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.4V @ 1mA
Max Input Capacitance 125pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 2 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 093173-TP2502N8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP2502N8 CAD Model

Description

The TP2502N8 is a state-of-the-art integrated circuit from the renowned manufacturer, Microchip Technology. Designed with precision and functionality in mind, this product is a testament to Microchip's commitment to providing high-quality, reliable solutions for a wide range of electronic applications.

Key Features

  • High Performance: The TP2502N8 is engineered to deliver exceptional performance, ensuring efficient operation and optimal results in its intended applications.
  • Durability: Built with robust materials, this product is designed to withstand the rigors of continuous use, providing a long-lasting and dependable component for your electronic projects.
  • Energy Efficiency: With energy conservation in mind, the TP2502N8 operates with minimal power consumption, making it an eco-friendly choice for energy-conscious consumers.
  • Compact Design: The sleek and compact form factor of the TP2502N8 allows for seamless integration into a variety of electronic devices without occupying excessive space.

Applications

The versatility of the TP2502N8 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

The TP2502N8 boasts an impressive set of technical specifications that cater to the demanding requirements of modern electronic systems:

  • Manufacturer: Microchip Technology
  • Part Number: TP2502N8
  • Package / Case: N8
  • Operating Temperature Range: Specify range if available
  • Supply Voltage: Specify range if available
  • Output Current: Specify value if available

For detailed information and datasheets, customers are encouraged to visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5301 $58.3110
270+ $0.4343 $117.2610
415+ $0.4216 $174.9640
570+ $0.4077 $232.3890
735+ $0.3939 $289.5165
985+ $0.3534 $348.0990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess