EN
  • EN
  • DE

TP2520N8-G

Part No TP2520N8-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 200V 0.26A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 260mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.4V @ 1mA
Max Input Capacitance 125pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Ta)
Maximum Rds On at Id,Vgs 12 Ohm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 1110978-TP2520N8-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP2520N8-G CAD Model

Description

The TP2520N8-G, crafted by the renowned Microchip Technology, stands as a testament to the company's commitment to delivering high-performance and reliable semiconductor products. This advanced piece of technology is designed to cater to a wide range of applications, making it a versatile component in the electronics market.

Key Features

  • High Precision: The TP2520N8-G is engineered to provide precise operation, ensuring accuracy and consistency in its performance.
  • Low Power Consumption: With energy efficiency in mind, this product is optimized for low power consumption, making it ideal for battery-powered devices.
  • Durable Design: Encased in a robust package, the TP2520N8-G is built to withstand challenging conditions and provide a long operational lifespan.
  • Integrated Protection: Microchip Technology has incorporated various protection features to safeguard the device against overcurrent, overvoltage, and thermal overload scenarios.

Applications

The TP2520N8-G is adept at serving a multitude of applications, making it a highly sought-after component for:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Microchip Technology has equipped the TP2520N8-G with the following technical specifications to meet the diverse needs of its clientele:

  • Voltage Range: Optimized for specific application requirements.
  • Current Handling: Capable of managing significant current levels.
  • Package Type: Available in a user-friendly package for ease of integration into various designs.
  • Temperature Range: Operates effectively across a wide temperature spectrum.

Quality and Reliability

As with all Microchip Technology products, the TP2520N8-G is subject to rigorous testing and quality control measures. Customers can rest assured that they are receiving a product that not only meets but exceeds industry standards for quality and reliability.

For further details, technical documentation, or to request samples of the TP2520N8-G, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1780 $50.7300
605+ $0.1666 $100.7930
935+ $0.1608 $150.3480
1,340+ $0.1493 $200.0620
1,745+ $0.1436 $250.5820
2,180+ $0.1379 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess