Product Overview: TS80C51U2LIA from Microchip Technology
The TS80C51U2LIA is a high-performance CMOS microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of the 80C51 family, which is renowned for its robust instruction set and versatile capabilities tailored to a wide range of applications.
Key Features
- CPU Core: The device features a fully static 8-bit 80C51 core with 0 to 40 MHz clock frequency, providing a solid foundation for embedded control applications.
- Memory: It includes 256 bytes of RAM and 16KB of on-chip ROM/EPROM, ensuring ample space for program execution and data storage.
- I/O Ports: With four 8-bit I/O ports and a full-duplex enhanced UART, the TS80C51U2LIA allows for flexible connectivity and communication options.
- Interrupt System: A robust interrupt system with two priority levels helps manage complex tasks and real-time events efficiently.
- Timer/Counters: Three 16-bit timer/counters are integrated into the microcontroller, providing precise timing and counting capabilities for a variety of applications.
- Power Management: The device features power control modes such as Idle and Power-down modes, which help reduce power consumption and extend battery life in portable applications.
Applications
The flexibility and feature set of the TS80C51U2LIA make it suitable for a broad range of applications, including but not limited to:
- Industrial control systems
- Consumer electronics
- Automotive systems
- Home appliances
- Telecommunications
Quality and Reliability
Microchip Technology is committed to delivering products that meet high standards of quality and reliability. The TS80C51U2LIA microcontroller is designed to withstand the demands of rigorous industrial environments, ensuring long-term performance and stability.
Support and Resources
Microchip Technology provides extensive support and resources for the TS80C51U2LIA, including detailed datasheets, application notes, and development tools. Customers can access technical support and product documentation to facilitate design-in processes and accelerate time-to-market.