EN
  • EN
  • DE

TS87C52X2-MIA

Part No TS87C52X2-MIA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 40PDIL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 40/20MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIL
Win Source Part Number 1114506-TS87C52X2-MIA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS87C52X2-MIA CAD Model

Description

Product Overview: TS87C52X2-MIA

The TS87C52X2-MIA is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This microcontroller is a member of Microchip's renowned 8051 family, which has been widely used in the industry for decades due to its robustness, simplicity, and efficiency.

Key Features

  • CPU Core: The TS87C52X2-MIA is built around an 8-bit 8051-compatible microcontroller core, which is well-suited for a wide range of applications, from simple to complex tasks.
  • Memory: This device comes with enhanced features, including 8KB of on-chip EPROM, providing ample space for application code, and 256 bytes of RAM for data processing and storage.
  • High-Speed Architecture: The microcontroller operates at twice the speed of a standard 8051 microcontroller, ensuring improved performance for time-critical applications.
  • Power Management: It includes power-saving modes such as Idle and Power-down modes, which help to reduce power consumption and extend the life of battery-operated devices.
  • Digital Peripherals: The TS87C52X2-MIA is equipped with a variety of digital peripherals, including 32 programmable I/O lines, three 16-bit timer/counters, and a serial communication controller supporting multiple serial protocols.
  • Interrupt System: It features a versatile and configurable interrupt system with multiple priority levels, ensuring responsive and reliable operation for real-time tasks.
  • Operating Conditions: The microcontroller operates within a wide range of supply voltages and temperatures, making it suitable for various environmental conditions.
  • Packaging: The device is available in a 40-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into a wide range of hardware designs.

Applications

The TS87C52X2-MIA is designed for applications that require high-speed operation, low power consumption, and a high degree of flexibility. It is ideal for use in automation systems, consumer electronics, automotive systems, and other embedded applications where reliability and efficiency are paramount.

With its robust set of features and Microchip's commitment to quality, the TS87C52X2-MIA is a microcontroller that can help bring your embedded designs to life with performance and reliability you can trust.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess