EN
  • EN
  • DE

P89LPC936FDH

Part No P89LPC936FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Data Converters A/D 8x8b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 088776-P89LPC936FDH
Family Name P89LPC936
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P89LPC936FDH CAD Model

Description

Introducing the NXP P89LPC936FDH Microcontroller

The NXP P89LPC936FDH is a highly integrated, low-power microcontroller that is part of NXP's 89LPC9xx family of devices. This 8-bit microcontroller is designed to deliver high performance and a rich feature set in a small footprint, making it ideal for a wide range of applications in consumer electronics, industrial control, and automation.

Key Features

  • Advanced 8-bit microcontroller: Based on a high-performance processor architecture, the P89LPC936FDH operates at up to 18 MHz with a wide operating voltage range from 2.4V to 3.6V.
  • Enhanced Memory: Equipped with 16KB of on-chip flash memory and 768 bytes of RAM, this microcontroller offers ample space for complex applications and data handling.
  • Flexible Peripherals: The device includes a variety of peripherals such as two 16-bit timers, a 10-bit ADC with 8 multiplexed inputs, two enhanced UARTs, and an SPI interface, providing versatile options for interfacing with other devices and sensors.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for firmware updates in the field without requiring additional hardware, ensuring easy maintenance and upgrades.
  • Multiple Oscillator Options: The P89LPC936FDH supports a crystal oscillator, an internal RC oscillator, and a PLL for clock frequency multiplication, offering flexibility in choosing the clock source depending on power and precision requirements.
  • Power Management: With power-saving modes such as Idle and Power-down, this microcontroller can optimize power consumption for battery-powered applications.

Robust Design and Security

The P89LPC936FDH is designed with reliability in mind, featuring a watchdog timer to ensure system stability. Additionally, the device includes security mechanisms to protect the intellectual property of the firmware, such as a 64-bit unique device serial number and 128-bit user-programmable OTP (One-Time Programmable) memory for secure key storage.

Applications

With its powerful feature set and low-power operation, the P89LPC936FDH is well-suited for a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Battery management systems
  • Alarm systems
  • Small-scale robotics

The NXP P89LPC936FDH microcontroller is a versatile and efficient solution for designers looking to enhance their embedded systems with a compact, feature-rich MCU. Its blend of performance, memory, and peripherals, coupled with ease of use and power efficiency, makes it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,783 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess