EN
  • EN
  • DE

U2223BMFPG3Y

Part No U2223BMFPG3Y
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101776-U2223BMFPG3Y
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U2223BMFPG3Y CAD Model

Description

Microchip Technology U2223BMFPG3Y Overview

The U2223BMFPG3Y is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronic systems. This high-performance product is a testament to Microchip's commitment to providing innovative and reliable solutions for the electronics industry.

Key Features

  • High Integration: The U2223BMFPG3Y integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed for optimal performance, this IC offers excellent power efficiency, which is crucial for battery-powered devices and applications where power consumption is a concern.
  • Reliability: Microchip's products are known for their reliability, and the U2223BMFPG3Y is no exception. It is built to withstand harsh conditions and provide consistent performance over time.
  • Flexibility: This component is versatile and can be used in a wide range of applications, from consumer electronics to industrial systems, offering designers the flexibility to incorporate it into various projects.

Applications

The U2223BMFPG3Y is suited for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Communication devices
  • Power management systems
  • Consumer electronics
  • Industrial controls

Technical Specifications

Microchip's U2223BMFPG3Y boasts impressive technical specifications that ensure it meets the requirements for a variety of complex applications. The specifications include a wide operating temperature range, compatibility with various signal levels, and adherence to industry-standard packaging and quality norms.

Quality and Support

Microchip Technology provides comprehensive technical support for the U2223BMFPG3Y, including detailed datasheets, application notes, and customer service. Additionally, this product is manufactured under strict quality control standards, ensuring that each unit meets Microchip's high standards for quality and performance.

Overall, the Microchip Technology U2223BMFPG3Y is an exceptional choice for designers looking for a reliable and efficient integrated circuit that can serve a multitude of applications while maintaining a compact footprint and high level of integration.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess