EN
  • EN
  • DE

U2795B-MFP

Part No U2795B-MFP
Manufacturer Microchip Technology
Catalog RF Mixers
Description Mixer 8-Pin SO Tube / IC MIXER 2.5GHZ DOUBLE BAL 8SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
RF Type DECT, PCN, WLAN
Frequency 2.5GHz
Number of Mixers 1
Gain 9dB
Noise Figure 10dB
Operating Supply Current 13mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 8-SO
Win Source Part Number 1115129-U2795B-MFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name U2795B
Introduction Date July 12, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U2795B-MFP CAD Model

Description

Microchip Technology U2795B-MFP: A Versatile Radio Frequency Mixer IC

The U2795B-MFP is a state-of-the-art radio frequency (RF) mixer integrated circuit (IC) developed by Microchip Technology, designed for versatile applications in RF communications systems. This high-performance device is a perfect solution for designers who require a reliable and efficient mixer component for their intermediate frequency (IF) processing stages.

Key Features:

  • Wide Frequency Range: The U2795B-MFP operates effectively across a broad frequency range, making it suitable for a variety of RF applications, including satellite receivers, GPS systems, and wireless communication devices.
  • Low Power Consumption: Engineered for energy efficiency, this mixer IC consumes minimal power, which is critical for portable and battery-powered devices, ensuring longer operational times and reduced energy costs.
  • High Integration: The IC integrates several functions, including local oscillator (LO) buffer amplifiers and balanced mixers, reducing the need for additional components and simplifying the overall design process.
  • Excellent Linearity: The U2795B-MFP boasts superior linearity characteristics, which is essential for maintaining signal integrity and reducing distortion in complex RF systems.
  • Compact Package: Housed in a compact MFP package, this IC is optimized for space-constrained applications, allowing designers to minimize the footprint of their electronic designs without sacrificing performance.

Applications:

The versatility of the U2795B-MFP extends to a wide range of applications. It is particularly well-suited for:

  • RF downconverters and upconverters
  • IF processing in communication systems
  • Signal intelligence equipment
  • Test and measurement instruments

With its robust performance and flexible capabilities, the Microchip Technology U2795B-MFP is an excellent choice for RF designers looking to enhance their systems with a high-quality, reliable mixer IC. Its integration, power efficiency, and compact size make it a valuable component in the modern RF design landscape.

You May Also Be Interested in

MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER COMMERCIAL
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,TB,MW,TIM
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6780 $61.0200
210+ $0.5567 $116.9070
325+ $0.5394 $175.3050
445+ $0.5221 $232.3345
575+ $0.5047 $290.2025
770+ $0.4528 $348.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess