EN
  • EN
  • DE

U6805B-MFPG3Y

Part No U6805B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC DRIVER HEX THERMAL MON 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - PMIC 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name U6805B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901646-U6805B-MFPG3Y
Ultra Librarian 3D Model Ultra Librarian U6805B-MFPG3Y CAD Model

Description

The U6805B-MFPG3Y is a state-of-the-art integrated circuit (IC) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed with precision and versatility in mind, catering to a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High-Performance: The U6805B-MFPG3Y offers exceptional performance, ensuring reliable operation in demanding environments.
  • Low Power Consumption: With power efficiency as a core design principle, this IC is ideal for battery-operated devices or energy-sensitive applications.
  • Robust Design: Built to withstand harsh conditions, the U6805B-MFPG3Y maintains functionality in extreme temperatures and under electrical stress.
  • Integration: The IC incorporates multiple functionalities, reducing the need for additional components and saving on space and cost.
  • Customizable: Microchip Technology provides options for customization, allowing the U6805B-MFPG3Y to meet specific customer requirements.

Applications

The versatility of the U6805B-MFPG3Y makes it suitable for a diverse set of applications. It is commonly used in automotive systems, such as advanced driver-assistance systems (ADAS), infotainment, and body electronics. In the industrial sector, it can be found in automation systems, power management solutions, and IoT devices. Consumer electronics that require high reliability and performance, like smart home devices and wearable technology, also benefit from the integration of this IC.

Technical Specifications

The U6805B-MFPG3Y is designed to meet rigorous technical standards. It comes in a compact package that is conducive to modern, space-constrained designs. The product datasheet, available on the Microchip Technology website, provides detailed information on electrical characteristics, pin configurations, and operational guidelines to assist developers in integrating this IC into their projects.

For more information, support, and resources, customers are encouraged to contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5694 $59.0962
55+ $2.1083 $115.9565
85+ $2.0424 $173.6040
117+ $1.9766 $231.2622
152+ $1.9106 $290.4112
203+ $1.7130 $347.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,351 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess