EN
  • EN
  • DE

USB2240-AEZG-05

Part No USB2240-AEZG-05
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 36QFN / Controller Interface 36-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Voltage - Supply 3.3V
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Mounting Type Surface Mount
Base Product Number USB2240
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396398-USB2240-AEZG-05
Ultra Librarian 3D Model Ultra Librarian USB2240-AEZG-05 CAD Model

Description

The USB2240-AEZG-05 is a highly integrated, high-performance USB 2.0 flash media card reader controller from the reputable Microchip Technology. This advanced IC is designed to bridge the gap between high-speed data channels and storage media of various formats, making it an essential component for a wide range of consumer electronics and computing applications.

Key Features

  • USB 2.0 Compliance: Ensures compatibility with a broad range of devices, offering a maximum data transfer rate of 480 Mbps for fast and efficient file transfers.
  • Multiple Media Support: Compatible with a variety of flash media formats including SD, SDHC, SDXC, MMC, MS, MS Pro, and xD, providing a versatile solution for different user needs.
  • Integrated PHY: Comes with an on-chip USB 2.0 PHY, reducing the need for external components and simplifying the design process for engineers.
  • Low Power Consumption: Designed for power-sensitive applications with features like suspend mode and dynamic power switching to minimize power usage during idle periods.
  • Small Footprint: Available in a compact 36-pin QFN package, making it suitable for space-constrained applications.

Applications

The USB2240-AEZG-05 is an ideal choice for manufacturers looking to implement USB 2.0 connectivity in applications such as:

  • Desktop and Laptop Computers
  • Printers and Multi-function Printers
  • Digital Televisions
  • Set-Top Boxes
  • Digital Media Players
  • Portable Media Players

Technical Specifications

With its support for the latest Secure Digital eXtended Capacity (SDXC) cards, the USB2240-AEZG-05 is future-proofed to handle storage capacities up to 2TB. It also offers advanced error handling mechanisms and supports the USB Mass Storage Class Bulk-Only Transport specification.

Conclusion

The USB2240-AEZG-05 from Microchip Technology is a robust and flexible solution for adding flash media card reader functionality to any USB 2.0-enabled device. Its high level of integration, support for multiple media types, and low power consumption make it a top choice for designers aiming to enhance their products with efficient and reliable data transfer capabilities.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess