EN
  • EN
  • DE

USB2250-NU-05

Part No USB2250-NU-05
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR USB2.0 FLASH 128VTQFP / USB Controller USB 2.0 Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Controller
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 135mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number USB2250
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 902323-USB2250-NU-05
Ultra Librarian 3D Model Ultra Librarian USB2250-NU-05 CAD Model

Description

The USB2250-NU-05 is a highly integrated, high-performance USB 2.0 mass storage controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to cater to the needs of the ever-evolving data storage market, this controller boasts a flexible and robust design that is ideal for managing portable storage media such as USB flash drives, SD cards, and portable hard drives.

Key Features

  • USB 2.0 Compliance: The device is fully compliant with the USB 2.0 specification, ensuring seamless connectivity and data transfer rates of up to 480 Mbps for high-speed devices.
  • Advanced Data Management: It features an integrated microprocessor for efficient data management and supports multiple logical units with independent bulk endpoints.
  • Enhanced Security: With the ability to integrate with security features such as password protection and encryption, the USB2250-NU-05 ensures that data stored on the connected media is secure.
  • Flexible Interface Options: The controller provides a variety of interface options, including a Secure Digital (SD) interface, MultiMediaCard (MMC) interface, and a Serial Peripheral Interface (SPI).
  • Customizable Firmware: Users can take advantage of the customizable firmware feature, tailoring the device's functionality to specific application requirements.
  • Compact Design: Its small form factor makes it an excellent choice for applications where space is at a premium, without compromising on performance.

Applications

The USB2250-NU-05 is suitable for a wide range of applications, including:

  • External USB hard drives and solid-state drives (SSDs)
  • USB flash drives
  • Memory card readers
  • Portable media players
  • Digital cameras and camcorders
  • Embedded systems requiring mass storage capabilities

Technical Specifications

The USB2250-NU-05 operates over a commercial temperature range and is available in a 64-pin QFN package. It requires a single 3.3V power supply for operation and offers an auxiliary 1.8V LDO regulator for driving SD and MMC interfaces. The device also includes an integrated clock generator, reducing the need for external components and simplifying the design process.

With its combination of high-speed data transfer, security features, and versatile interface options, the USB2250-NU-05 from Microchip Technology is an ideal solution for developers looking to create reliable and efficient USB-based storage solutions.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.5250 $96.5250
2+ $79.2001 $158.4002
3+ $76.7250 $230.1750
4+ $74.2500 $297.0000
5+ $71.7751 $358.8755
6+ $64.3501 $386.1006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess