EN
  • EN
  • DE

USB2512B-AEZG-TR

Part No USB2512B-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 60mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 036154-USB2512B-AEZG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2512B-AEZG-TR CAD Model

Description

The USB2512B-AEZG-TR is a versatile and high-performance USB 2.0 Hi-Speed hub controller from Microchip Technology, designed to enhance connectivity options for a wide range of applications. This integrated circuit is an ideal solution for developers looking to expand the number of USB ports on their device without compromising on data transfer speeds or power management.

Key Features

  • USB 2.0 Compliance: The USB2512B-AEZG-TR is fully compliant with the USB 2.0 specification, ensuring compatibility with a wide range of devices and providing data transfer speeds of up to 480 Mbps.
  • Multi-TT Architecture: With its Multiple Transaction Translator (Multi-TT) architecture, this hub controller can manage bandwidth more efficiently, allowing for simultaneous operation of multiple full-speed and low-speed devices.
  • Port Power Control: Each USB port can be individually controlled for power management, allowing for energy savings and enhanced power distribution across connected devices.
  • Overcurrent Protection: Integrated overcurrent protection safeguards both the hub and connected devices from potential power surges or short circuits.
  • Customizable: The device offers configurable vendor ID (VID), product ID (PID), device ID, and device strings, enabling a customized solution for system designers.

Applications

The USB2512B-AEZG-TR is suitable for a broad range of applications, including:

  • Desktop and notebook PCs
  • Docking stations
  • Monitors with USB hubs
  • Peripheral sharing devices
  • Embedded systems

Package and Availability

Offered in a 36-pin QFN package, the USB2512B-AEZG-TR hub controller is available in tape and reel format ("TR" suffix), facilitating efficient handling and placement during the manufacturing process. This product is suitable for commercial-grade temperature ranges and is lead-free, adhering to current environmental standards for electronic components.

With its combination of high-speed data transfer, power management features, and customizability, the USB2512B-AEZG-TR from Microchip Technology represents a robust solution for expanding USB capabilities in modern electronic systems.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7917 $50.2506
44+ $2.2906 $100.7864
68+ $2.2190 $150.8920
94+ $2.1474 $201.8556
121+ $2.0759 $251.1839
162+ $1.8611 $301.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess