EN
  • EN
  • DE

USB2512BI-AEZG

Part No USB2512BI-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 2PORT HUB CTLR 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 3V ~ 3.6V
Supply Current 60mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-QFN (6x6)
Family Part Number USB2512B
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1278319-USB2512BI-AEZG
Manufacturer Homepage www.smsc.com
Family Name USB2512Bi
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB2512BI-AEZG CAD Model

Description

Microchip Technology USB2512BI-AEZG USB 2.0 Hi-Speed Hub Controller

The USB2512BI-AEZG from Microchip Technology is a versatile and high-performance USB 2.0 Hi-Speed hub controller, designed to enable seamless connectivity for a wide range of applications. This integrated circuit is part of Microchip's extensive USB hub controller product lineup, offering a robust solution for expanding USB capabilities in consumer electronics, computing devices, and embedded systems.

Featuring a single-chip solution with a built-in USB 2.0 transceiver and Serial Interface Engine (SIE), the USB2512BI-AEZG provides two downstream facing ports for additional USB connectivity. It supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with various USB devices.

This hub controller is equipped with Microchip's MultiTRAK™ technology, which allows multiple transaction translators to deliver dedicated bandwidth to each downstream port. This feature ensures optimal performance for high-speed devices and is particularly beneficial in mixed-speed USB environments.

The USB2512BI-AEZG is also designed for ease of integration and use, featuring configurable port power switching, over-current detection, and an internal oscillator that eliminates the need for an external crystal. This reduces Bill of Materials (BOM) cost and simplifies the overall design process. Additionally, it supports both individual and ganged power switching and over-current sensing for downstream ports, providing flexibility for various power management strategies.

With its small footprint and low-power operation, the USB2512BI-AEZG is suitable for portable and battery-powered applications. It is available in a 36-pin QFN (Quad Flat No-leads) package, making it an excellent choice for space-constrained designs.

Microchip's commitment to quality and reliability is evident in the USB2512BI-AEZG, which is designed to meet the rigorous demands of modern electronics. Whether you're developing a desktop PC, a mobile accessory, or an embedded system, this USB hub controller can help you achieve fast, reliable USB connectivity with minimal design complexity.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2456 $61.2280
10+ $10.0477 $100.4770
16+ $9.7337 $155.7392
22+ $9.4197 $207.2334
28+ $9.1057 $254.9596
37+ $8.1637 $302.0569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess