EN
  • EN
  • DE

USB2513BI-AEZG

Part No USB2513BI-AEZG
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Low Speed/Full Speed/High Speed USB 2.0 High Speed Hub Controller USB 2.0 3.3V Tray 36-Pin VQFN EP / IC USB 2.0 3PORT HUB CTLR 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 036155-USB2513BI-AEZG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Embedded Design & Development, Consumer Electronics, Portable Devices
Quantity per package 490
Family Name USB2513Bi-AEZG
Introduction Date May 09, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian USB2513BI-AEZG CAD Model

Description

Microchip Technology's USB2513BI-AEZG: A High-Performance USB 2.0 Hub Controller

The USB2513BI-AEZG is a versatile and robust USB 2.0 hub controller from the renowned manufacturer, Microchip Technology. Designed to enhance connectivity options, this integrated circuit is an ideal solution for a wide range of applications that require multiple USB ports, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics.

This hub controller is part of Microchip's USB 2.0 Hi-Speed Hub family and is known for its high efficiency and reliability. It supports up to three downstream ports, making it a compact yet powerful solution for expanding USB capabilities. The device is compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring that it can work with a wide range of USB devices.

One of the key features of the USB2513BI-AEZG is its MultiTRAK™ technology, which provides multiple transaction translators. This feature ensures high-bandwidth performance across all ports, making it possible to operate multiple high-speed devices simultaneously without compromising data transfer rates. Moreover, the hub controller includes built-in support for battery charging specifications, such as Apple charging, making it suitable for charging smartphones, tablets, and other portable devices.

The USB2513BI-AEZG is designed with flexibility in mind. It offers configurable GPIOs (General Purpose Input/Output) and an I²C interface, which allows for easy customization and integration into various system designs. Additionally, the device comes in a 36-pin QFN (Quad Flat No-leads) package, which is known for its small footprint and low profile, making it ideal for space-constrained applications.

For developers and manufacturers looking for a high-quality USB hub solution, the USB2513BI-AEZG from Microchip Technology stands out for its performance, ease of use, and versatility. Whether it's for personal computing, industrial, or consumer electronics, this hub controller is engineered to meet the demands of modern connectivity needs.

To learn more about the USB2513BI-AEZG and other innovative products from Microchip Technology, visit their official website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9866 $54.8526
25+ $4.0916 $102.2900
38+ $3.9637 $150.6206
53+ $3.8359 $203.3027
68+ $3.7080 $252.1440
91+ $3.3244 $302.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,469 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess