EN
  • EN
  • DE

USB2514I-HZH

Part No USB2514I-HZH
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number USB2514
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 845163-USB2514I-HZH
Ultra Librarian 3D Model Ultra Librarian USB2514I-HZH CAD Model

Description

Microchip Technology's USB2514I-HZH USB 2.0 Hi-Speed Hub Controller

Microchip Technology's USB2514I-HZH is a versatile and high-performance USB 2.0 hub controller that is part of their extensive portfolio of USB solutions. This integrated circuit is designed to provide seamless connectivity and expansion for USB devices. It is an ideal solution for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and embedded systems.

Key Features

  • Multi-Port Interface: The USB2514I-HZH supports up to four downstream ports, enabling the connection of multiple USB devices simultaneously.
  • USB-IF Certification: This hub controller is USB 2.0 Hi-Speed certified, ensuring compatibility with existing USB systems, peripherals, and software.
  • High-Speed Data Transfer: With support for data transfer rates of up to 480 Mbps, the USB2514I-HZH is well-suited for bandwidth-intensive applications.
  • Enhanced Power Management: The device features advanced power management options, including individual port power switching, over-current protection, and reduced power operating modes for energy efficiency.
  • Configurability: It offers configurable vendor ID (VID), product ID (PID), device ID, and other USB descriptors, which can be programmed via an external EEPROM or through the SMBus.
  • Robust Design: The hub controller is designed for rugged use, with ESD protection up to 4kV, integrated voltage regulators, and an industrial temperature range of -40°C to 85°C.

Applications

The USB2514I-HZH is well-suited for a range of applications that require reliable USB connectivity and expansion. It can be found in:

  • PC and Mac peripherals
  • Consumer electronics
  • Mobile accessories
  • Industrial control systems
  • Automotive infotainment

Product Summary

The USB2514I-HZH from Microchip Technology represents a reliable and efficient solution for expanding USB capabilities in a host of electronic devices. Its robust feature set, combined with the assurance of USB-IF certification, makes it a top choice for designers looking to enhance the USB functionality of their products with a high-quality, high-speed hub controller.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5000 $58.5000
3+ $48.0000 $144.0000
4+ $46.5000 $186.0000
5+ $45.0000 $225.0000
6+ $43.5000 $261.0000
8+ $39.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess