EN
  • EN
  • DE

USB2517I-JZX-TR

Part No USB2517I-JZX-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 7PORT HUB CTLR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 130mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-QFN (9x9)
Win Source Part Number 115334-USB2517I-JZX-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian USB2517I-JZX-TR CAD Model

Description

Microchip Technology's USB2517I-JZX-TR: A Versatile USB 2.0 Hi-Speed Hub Controller

The USB2517I-JZX-TR from Microchip Technology is a cutting-edge USB 2.0 Hi-Speed hub controller that stands out for its robust design and flexibility. This highly integrated solution is ideal for a wide range of applications, from desktop and notebook PCs to docking stations, monitors, and a multitude of embedded systems.

At the heart of the USB2517I-JZX-TR is its ability to support up to seven downstream ports with a single transaction translator per hub and one or more transaction translators per port. This feature ensures seamless operation and maximized bandwidth efficiency when managing multiple USB devices with varying speeds. The controller is also equipped with Microchip's patented MultiTRAK technology, which significantly boosts the data throughput for each port, providing an optimized user experience.

Key Features:

  • Compliance: Fully compliant with the USB 2.0 specification, the USB2517I-JZX-TR ensures compatibility with a broad range of devices and guarantees a high level of performance.
  • Port Power Control: The hub controller includes individual port power control, enabling better power management and conservation, as well as support for battery-powered applications.
  • Customization: The device offers a range of configurable options, including the number of enabled downstream ports, compound device settings, and manufacturer descriptors, allowing for a tailored solution that meets specific design requirements.

For enhanced protection, the USB2517I-JZX-TR features built-in ESD protection, overcurrent detection, and hot-swap capabilities, making it a reliable choice for systems that require robust operation in challenging environments. Furthermore, the controller supports both self-powered and bus-powered modes, providing designers with the flexibility to adapt to various power scenarios.

Available in a 64-pin QFN package, the USB2517I-JZX-TR is designed for ease of PCB layout and space-saving applications. Its industrial temperature range also ensures operation in extreme conditions, making it suitable for a wide array of industrial and commercial products.

With its comprehensive feature set and Microchip's renowned quality and support, the USB2517I-JZX-TR represents a premier solution for designers looking to integrate USB 2.0 hub functionality into their next-generation products.

You May Also Be Interested in

Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0391 $52.5083
27+ $3.7835 $102.1545
42+ $3.6557 $153.5394
59+ $3.4000 $200.6000
77+ $3.2722 $251.9594
96+ $3.1444 $301.8624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess