EN
  • EN
  • DE

USB3740B-AI9-TR

Part No USB3740B-AI9-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description High Speed USB 2.0 High Speed Signal Conditioner USB 2.0 T/R 10-Pin QFN / IC CONTROLLER USB 10QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Switch
Standards USB 2.0
Supply Voltage - Operating 1.8 V to 5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-QFN (1.6x2.1)
Win Source Part Number 043523-USB3740B-AI9-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB3740B-AI9-TR
Introduction Date August 12, 2011
ECCN EAR99
Country of Origin Malaysia, China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian USB3740B-AI9-TR CAD Model

Description

Microchip Technology USB3740B-AI9-TR USB Switch

The Microchip Technology USB3740B-AI9-TR is a high-performance, low-power USB 2.0 High-Speed Switch featuring one upstream port and four downstream ports. Designed with versatility in mind, this product is ideal for a range of applications, including desktop and laptop computers, docking stations, monitors, and many other consumer electronics where USB connectivity is essential.

The USB3740B-AI9-TR is built to facilitate seamless and efficient data transfer, supporting speeds of up to 480 Mbps. This ensures quick and reliable communication between connected devices, making it perfect for users who demand high-speed data access and transfer.

One of the key features of this USB switch is its compliance with the USB 2.0 specification. This ensures broad compatibility with a wide range of USB devices, allowing for a hassle-free user experience. Additionally, the switch is designed to be backward compatible with USB 1.1 legacy devices, ensuring that even older peripherals can be connected without issues.

Energy efficiency is another cornerstone of the USB3740B-AI9-TR design. It incorporates Microchip's UniClock™ technology, which reduces the number of clock components required within the system. This innovative feature simplifies the design process and helps to minimize power consumption, making it an eco-friendly choice for energy-conscious consumers and businesses alike.

The switch is packaged in a compact, RoHS-compliant 36-QFN (6x6 mm) package, making it suitable for space-constrained applications. The USB3740B-AI9-TR is also available in tape and reel packaging, which is denoted by the '-TR' suffix, facilitating efficient assembly for high-volume production.

With its combination of high-speed performance, energy efficiency, and broad compatibility, the Microchip Technology USB3740B-AI9-TR USB switch is an excellent choice for enhancing USB connectivity in a variety of electronic devices.

For designers and engineers looking to integrate USB functionality into their products, the USB3740B-AI9-TR offers a reliable and cost-effective solution that doesn't compromise on performance or power efficiency.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4592 $51.0720
85+ $1.1973 $101.7705
130+ $1.1599 $150.7870
180+ $1.1225 $202.0500
235+ $1.0851 $254.9985
310+ $0.9728 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess