EN
  • EN
  • DE
  • IT

USB5742B/2G

Part No USB5742B/2G
Manufacturer Microchip Technology
Catalog OEM Souring
Description USB Interface ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466622-USB5742B/2G
Manufacturer Microchip Technology
Package Tray
Product Status Active
Protocol USB
Function Hub Controller
Interface SMBus, SPI
Standards USB 2.0, USB 3.2
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (7x7)
Grade -
Ultra Librarian 3D Model Ultra Librarian USB5742B/2G CAD Model

Description

The USB5742B/2G is a cutting-edge USB interface IC developed by Microchip, designed to serve as a bridge between USB data streams and a host system. It supports high-speed interface requirements, facilitating rapid data transfers that are crucial in today's vast array of USB-enabled devices. Whether used in desktop computers, mobile devices, docking stations, or consumer electronics, the USB5742B/2G stands out for its efficiency, reliability, and high performance. In addition to its primary function of managing USB data signals, this IC incorporates advanced features that support robust functionality, including energy-saving modes, compatibility with various USB standards, and easy integration into system designs. Microchip's USB5742B/2G exemplifies the company’s commitment to providing comprehensive solutions that address the evolving needs of modern technology interfaces.

You May Also Be Interested in

Abracon LLC
CRYSTAL 24.5760MHZ 7PF SMD
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Cypress Semiconductor Corp
SRAM
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Intel
Z590 Chipset
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us
Amd
32M Flash
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Intel
BD82Z75 Express Chipset SLJ87
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8240 $54.1200
12+ $8.8812 $106.5744
18+ $8.6037 $154.8666
25+ $8.3261 $208.1525
32+ $8.0486 $257.5552
42+ $7.2160 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess