EN
  • EN
  • DE
  • IT

CD4541BPW

Part No CD4541BPW
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 100KHZ 14TSSOP / Programmable Timer IC 100kHz 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Manufacturer Texas Instruments
Packaging Tube
Type Programmable Timer
Count 65536
Frequency 100kHz
Voltage - Supply 3V ~ 20V
Temperature Range - Operating -55°C ~ 125°C
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Mounting Surface Mount
Base Product Number CD4541
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32933-5,TEXTISCD4541BPW,296-CD4541BPW,CD4541BPWE4,CD4541BPW-ND,2156-CD4541BPW,296-32933-5-ND,CD4541BPWE4-ND,CD4541BPWG4,CD4541BPWG4-ND
Standard Package 90
Win Source Part Number 1321547-CD4541BPW
Ultra Librarian 3D Model Ultra Librarian CD4541BPW CAD Model

Description

Product Overview: CD4541BPW from Texas Instruments

The CD4541BPW is a versatile CMOS Programmable Timer manufactured by Texas Instruments, designed to offer a broad range of timing configurations and options. This integrated circuit is housed in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The device is built upon Texas Instruments' advanced CMOS technology, ensuring low power consumption and reliable performance across a wide range of operating conditions.

Key Features

  • Programmable Timer: The CD4541BPW provides a programmable timer with a range of time delays, making it suitable for various applications that require precise timing, such as time-delay relays, oscillators, and pulse width modulation (PWM) circuits.
  • Wide Voltage Range: It operates over a voltage range of 3V to 18V, catering to both standard and low-power applications.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveform, which allows for greater control over the timing characteristics of the device.
  • Automatic Reset: The timer includes an automatic reset function that initializes the timing cycle, ensuring consistent performance without the need for external intervention.
  • Low Power Consumption: The CD4541BPW exhibits the low power characteristics inherent to CMOS devices, making it ideal for battery-operated and energy-sensitive applications.

Applications

The versatility of the CD4541BPW timer makes it a suitable choice for a wide array of applications. It is commonly used in:

  • Timing circuits for industrial controls
  • Delay timers in consumer electronics
  • Automotive systems requiring precise timing
  • Sequential timing applications in communication systems
  • Portable battery-powered devices

The CD4541BPW from Texas Instruments is a reliable and flexible component that can be programmed to meet the timing requirements of various electronic systems. Its low power consumption, wide voltage range, and programmable features make it an excellent choice for designers looking to integrate timing functions into their projects.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.5302
Diodes Incorporated
IC OSC TIMER 8.576KHZ TO94
Lowest to $0.6067
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
Texas Instruments
54LS628 VOLTAGE-CONTROLLED OSCIL / IC
Need more? Email Us
Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4651 $58.1375
295+ $0.3816 $112.5720
455+ $0.3697 $168.2135
630+ $0.3577 $225.3510
810+ $0.3459 $280.1790
1,085+ $0.3101 $336.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess