EN
  • EN
  • DE

USB5742T/2G

Part No USB5742T/2G
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR USB 2PORT 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 3.1 SPI Interface 56-SQFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Package 56-VFQFN Exposed Pad
Case / Package 56-SQFN (7x7)
Family Name USB5742
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902345-USB5742T/2G
Ultra Librarian 3D Model Ultra Librarian USB5742T/2G CAD Model

Description

The USB5742T/2G is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This innovative product is designed to offer a seamless and efficient way to expand USB capabilities for a variety of applications.

Key Features

  • USB 3.1 Gen 1 Compliance: The USB5742T/2G supports high-speed data transfer rates of up to 5 Gbps, making it ideal for applications that require fast data transmission, such as video streaming, data storage, and high-speed charging.
  • Port Count: With two downstream ports, this hub controller can connect multiple devices simultaneously, providing greater connectivity and flexibility for users.
  • Energy Efficiency: It features a low-power design that helps reduce overall system power consumption, which is crucial for battery-powered devices.
  • Enhanced Host Controller Interface (EHCI) and eXtensible Host Controller Interface (xHCI) Compliance: Ensures compatibility with existing software drivers and platforms, facilitating easy integration into current systems.

Applications

The USB5742T/2G is versatile and can be used in a wide range of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with USB Hub Capabilities
  • Peripheral Sharing Devices
  • Industrial Control Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the USB5742T/2G is no exception. It is built to meet the high standards of performance and durability that customers expect from Microchip products.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources to assist customers with the integration of the USB5742T/2G into their designs. This includes access to datasheets, reference designs, application notes, and customer support from Microchip's team of experienced engineers.

For more information on the USB5742T/2G, visit the Microchip Technology website or contact your local Microchip sales representative.

You May Also Be Interested in

Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3247 $53.1952
37+ $2.7280 $100.9360
57+ $2.6428 $150.6396
79+ $2.5575 $202.0425
102+ $2.4723 $252.1746
136+ $2.2165 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess