EN
  • EN
  • DE

USB7002-I/KDX

Part No USB7002-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CNTRLR 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7002
Standard Package 168
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338470-USB7002-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7002-I/KDX CAD Model

Description

Microchip Technology USB7002-I/KDX

Introducing the USB7002-I/KDX, a cutting-edge USB 3.1 Gen1 controller from Microchip Technology, designed to deliver exceptional performance and connectivity. This SmartHub™ controller is a perfect solution for expanding USB capabilities in various applications, including desktop and laptop computers, docking stations, monitors, and other peripherals requiring high-speed data transfer and charging capabilities.

The USB7002-I/KDX is equipped with dual USB 3.1 Gen1 downstream ports, providing a seamless interface for connecting multiple USB devices. Its high bandwidth of up to 5 Gbps ensures rapid data transfer, making it ideal for applications that demand quick access to large amounts of data, such as HD video streaming, data storage, and high-resolution imaging devices.

This controller also features MultiTRAK™ technology, which allows for multiple transaction translators to provide dedicated bandwidth to each downstream port. This innovative design significantly reduces data bottlenecks, ensuring smooth and efficient operation even when multiple devices are connected simultaneously.

The USB7002-I/KDX supports USB Battery Charging Specification Revision 1.2, enabling faster charging of connected devices. This makes it an excellent choice for applications that require quick charging times, such as mobile phones, tablets, and other portable electronics.

With its built-in flexibility, the USB7002-I/KDX can be easily integrated into a variety of design architectures. Its configurable port power management allows designers to optimize power usage for specific applications, further enhancing the versatility of this controller.

Microchip's commitment to quality and reliability is evident in the USB7002-I/KDX, which is built to meet the high standards expected of today's USB controllers. Whether you're upgrading existing systems or developing new products, the USB7002-I/KDX is an excellent choice for delivering superior USB connectivity.

For more information, technical specifications, or to order the USB7002-I/KDX, please visit Microchip Technology's official website or contact your local Microchip sales representative.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2366 $52.4732
5+ $21.5275 $107.6375
8+ $20.8548 $166.8384
10+ $20.1820 $201.8200
13+ $19.5093 $253.6209
18+ $17.4911 $314.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess