EN
  • EN
  • DE

USB7056-I/KDX

Part No USB7056-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 6 PORT USB3.1 GEN1TYPE-C 5XTYPEA / USB Hub Controller USB 3.1 GPIO, I²C, I²S, SPI, UART Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, UART
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7056
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342869-USB7056-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7056-I/KDX CAD Model

Description

Microchip Technology USB7056-I/KDX Product Overview

The USB7056-I/KDX is a cutting-edge USB 3.1 Gen 1 SmartHub™ from Microchip Technology, designed to offer a seamless and powerful interface solution for a wide range of applications. This innovative product boasts an array of features that make it an ideal choice for developers looking to integrate USB connectivity into their designs with minimal hassle and maximum performance.

Key Features:

  • High-Speed Data Transfer: With USB 3.1 Gen 1 support, the USB7056-I/KDX facilitates rapid data transfer rates up to 5 Gbps, which is essential for applications requiring fast data streaming or large file transfers.
  • Multiple Ports: It features four downstream ports that provide the flexibility to connect a variety of peripherals. This multi-port functionality is perfect for expanding the connectivity of a host system.
  • Enhanced Power Management: The device includes advanced power management options, including support for battery charging specifications such as BC1.2, Apple® charging, and Qualcomm® Quick Charge™, ensuring efficient power delivery and charging capabilities for connected devices.
  • FlexConnect Technology: With Microchip's FlexConnect, the USB7056-I/KDX can easily switch between a USB host and a USB device, providing a versatile solution for different use cases and simplifying the integration of USB functions into various electronic products.
  • Robust Security: Security is a top priority, and the USB7056-I/KDX incorporates features to protect against overcurrent and ESD events, ensuring the safety and longevity of both the hub and connected devices.

Applications:

The USB7056-I/KDX is well-suited for a range of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors and Displays with USB Hub Capabilities
  • Industrial Automation Systems
  • Automotive Infotainment Centers
  • Portable Electronics Docking and Charging Stations

With its robust design and comprehensive feature set, the USB7056-I/KDX from Microchip Technology represents a premier choice for designers seeking to incorporate advanced USB hub functionality into their next-generation electronic products.

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess