EN
  • EN
  • DE

VCC6-QAD-156M250000

Part No VCC6-QAD-156M250000
Manufacturer Microchip Technology
Catalog Oscillators
Description DIFFERENTIAL XO +3.3 VDC +/-5% L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1006926-VCC6-QAD-156M250000
Ultra Librarian 3D Model Ultra Librarian VCC6-QAD-156M250000 CAD Model

Description

The VCC6-QAD-156M250000 is a precision-engineered frequency control component designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This product is part of Microchip's extensive Voltage-Controlled Crystal Oscillator (VCXO) line, designed to deliver stable and precise frequencies that are essential for timing and synchronization in advanced electronic systems.

Key Features

  • Frequency Range: The VCC6-QAD-156M250000 operates at a frequency of 156.25 MHz, which is a common clock rate for high-speed digital networks, including Ethernet and Fiber Channel applications.
  • Supply Voltage: This VCXO is designed to work with a 3.3V power supply, making it compatible with a wide range of digital systems that utilize low-voltage power supplies for energy efficiency.
  • Frequency Stability: It offers excellent frequency stability, ensuring that the output remains consistent over a range of environmental conditions, including temperature fluctuations and vibration.
  • Output Waveform: The device provides a clean, low-jitter LVPECL (Low Voltage Positive Emitter Coupled Logic) output, which is crucial for maintaining signal integrity in high-speed digital communications.
  • Package: The VCC6-QAD-156M250000 comes in a compact, surface-mount package, facilitating easy integration into a variety of circuit board designs.
  • Quality and Reliability: As with all Microchip products, this VCXO is built to high-quality standards, ensuring reliable performance and a long operational lifespan.

Applications

The VCC6-QAD-156M250000 is suited for a broad range of applications that require precise timing and synchronization. These include telecommunication systems, data communication, network equipment, and server farms, as well as industrial controls where timing accuracy is paramount.

Why Choose Microchip's VCC6-QAD-156M250000?

With its precise frequency control, compatibility with low-voltage systems, and a reputation for quality, the VCC6-QAD-156M250000 from Microchip Technology is an excellent choice for designers and engineers looking to optimize their high-speed digital applications. The combination of performance, reliability, and support from a leading semiconductor manufacturer makes this product a top-tier solution for your frequency control needs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess