EN
  • EN
  • DE

VN10KN3-G

Part No VN10KN3-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 310MA TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 310mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Input Capacitance 60pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 5 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1117320-VN10KN3-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN10KN3-G CAD Model

Description

The VN10KN3-G is a high-performance N-channel enhancement-mode MOSFET from the renowned Microchip Technology. This versatile transistor is designed to cater to a wide range of applications, from power management to switching circuits. With its robust construction and reliable performance, the VN10KN3-G stands as an excellent choice for designers and engineers looking for a compact yet powerful component.

Key Features

  • Low On-Resistance: The VN10KN3-G boasts an impressively low on-resistance, which translates to reduced power loss and improved efficiency in your circuits.
  • High-Speed Switching: Engineered for rapid switching applications, this MOSFET can handle high-frequency operations with ease, making it ideal for power converters and inverters.
  • Enhancement-Mode: As an enhancement-mode MOSFET, it requires a positive gate voltage to conduct, ensuring a normally-off state for safety and power-saving when not in use.
  • Surface Mount Package: The device comes in a convenient surface-mount package, allowing for streamlined integration into PCB designs and contributing to a reduction in overall system size.

Applications

The VN10KN3-G is suitable for a diverse array of applications, including but not limited to:

  • Power supply switches
  • Motor control circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • High-speed switching applications

Technical Specifications

  • Drain-to-Source Voltage (Vdss): 60V
  • Current - Continuous Drain (Id) @ 25°C: 280mA (Tj)
  • Rds On (Max) @ Id, Vgs: 5 Ohm @ 140mA, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 1.8nC @ 10V
  • Operating Temperature: -55°C ~ 150°C (TJ)

For those looking to incorporate a reliable N-channel MOSFET into their designs, the VN10KN3-G from Microchip Technology offers the perfect blend of performance, efficiency, and compactness. Whether it's for industrial control systems or consumer electronics, this MOSFET is designed to deliver top-notch performance in a wide array of electronic applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess