EN
  • EN
  • DE

VN2406L-G

Part No VN2406L-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 240V 0.19A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 240V
Continuous Drain Current at 25°C 190mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 125pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 500mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1117328-VN2406L-G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VN2406L-G CAD Model

Description

The VN2406L-G is a robust and high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MOSFET is part of Microchip's extensive portfolio of semiconductor devices that offer enhanced power management for a wide range of applications.

Key Features

  • Device Type: N-Channel
  • Drain-to-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 0.24A
  • Gate-to-Source Voltage (V<sub>GS): ±20V
  • R<sub>DS(on): 7.5 Ohms
  • Package: TO-92
  • Qualification: AEC-Q101

Applications

The VN2406L-G is ideal for a variety of applications that require efficient power control, including but not limited to:

  • Automotive systems
  • Power management
  • Switching circuits
  • Motor control
  • Consumer electronics

Product Advantages

The VN2406L-G MOSFET offers significant advantages for designers and engineers looking to optimize their power systems. Its low on-resistance ensures minimal power loss and heat generation, while the high breakdown voltage allows for reliable operation in high-voltage environments. Additionally, the AEC-Q101 qualification guarantees that this MOSFET has been tested and meets the stringent requirements for automotive applications.

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The VN2406L-G is built to offer long-term stability and performance, ensuring that it can withstand the rigors of demanding applications. Customers can trust in the durability and consistency of this MOSFET for their critical design requirements.

Environmental Compliance

The VN2406L-G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and is free from harmful materials. This commitment to environmental sustainability makes it a responsible choice for manufacturers looking to minimize their ecological impact.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess