EN
  • EN
  • DE

VP0808L-G

Part No VP0808L-G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 80V 0.28A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 280mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 1mA
Max Input Capacitance 150pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 1W (Tc)
Maximum Rds On at Id,Vgs 5 Ohm @ 1A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1117586-VP0808L-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP0808L-G CAD Model

Description

Microchip Technology's VP0808L-G P-Channel Enhancement-Mode MOSFET

The VP0808L-G is a high-performance, P-channel enhancement-mode MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular MOSFET is designed to deliver efficient power management and control across a broad range of applications, making it a versatile component for designers and engineers.

Key Features

  • Low Threshold Voltage: The VP0808L-G features a low threshold voltage, which ensures that it can be easily driven by low-voltage logic circuits, enhancing its compatibility with modern microcontrollers and digital systems.
  • High Input Impedance: With its high input impedance, this MOSFET minimizes the drive power required, leading to reduced power consumption and improved energy efficiency in your circuit designs.
  • Fast Switching Speed: The device is optimized for fast switching, enabling high-speed operation which is critical in power regulation and conversion applications.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) of the VP0808L-G minimizes conduction losses, providing better thermal performance and reliability.
  • Through-Hole TO-92 Package: The MOSFET comes in a through-hole TO-92 package, which is ideal for prototyping, educational purposes, and small production runs. It allows for easy mounting on printed circuit boards (PCBs) and is well-suited for applications where space is not highly constrained.

Applications

The VP0808L-G is suitable for a wide range of applications, including:

  • Power management circuits
  • Load switches
  • Battery-operated devices
  • Motor control systems
  • Audio amplifiers
  • Analog switches and multiplexers

Whether you are developing power supply modules, designing motor controllers, or creating innovative consumer electronics, the VP0808L-G from Microchip Technology offers the performance and reliability needed to build cutting-edge electronic systems. Its robust characteristics and easy-to-use package make it an excellent choice for both seasoned professionals and hobbyists alike.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0048 $60.1440
75+ $1.6451 $123.3825
110+ $1.5937 $175.3070
150+ $1.5423 $231.3450
195+ $1.4909 $290.7255
260+ $1.3367 $347.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess