EN
  • EN
  • DE

VSC7427XJG-12

Part No VSC7427XJG-12
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 26PORT / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series SparX™-III-26
Package Tray
Product Status Active
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7427
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 902987-VSC7427XJG-12
Ultra Librarian 3D Model Ultra Librarian VSC7427XJG-12 CAD Model

Description

The VSC7427XJG-12 is a high-performance, feature-rich Ethernet switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is tailored for small to medium-sized business (SMB) networking solutions, offering a versatile and reliable platform for managed Layer 2 and Layer 3 gigabit switching.

Key Features

  • Port Configuration: The VSC7427XJG-12 comes equipped with 12 fully integrated gigabit Ethernet (GbE) ports, providing ample connectivity for a variety of networking applications.
  • Energy Efficiency: Incorporating advanced energy-efficient features, this switch is designed to reduce power consumption without sacrificing performance, making it an environmentally friendly choice for energy-conscious businesses.
  • Advanced Management: With comprehensive management capabilities, the VSC7427XJG-12 supports both Layer 2 and Layer 3 networking protocols, including VLANs, QoS, and routing features, enabling sophisticated network configurations and optimizations.
  • Security Features: The device includes robust security mechanisms such as port-based and 802.1X network access control, ensuring secure data transmission and protecting the network from unauthorized access.
  • High Reliability: Designed for high reliability, the VSC7427XJG-12 features a robust set of diagnostic and monitoring tools that help in maintaining network health and preventing downtime.

Applications

The VSC7427XJG-12 is ideal for use in a variety of applications, including:

  • Enterprise networking systems
  • Industrial control and automation
  • IP surveillance cameras and security systems
  • VoIP and video conferencing systems
  • Wireless access points and controllers

Technical Specifications

The switch supports a wide range of technical specifications, including:

  • Integrated PHYs for direct connection to copper media
  • Non-blocking switch fabric ensuring maximum throughput
  • Comprehensive Layer 2 switching and Layer 3 routing support
  • Advanced QoS for traffic prioritization
  • Multiple management interfaces, including CLI, SNMP, and web-based GUI

Overall, the Microchip Technology VSC7427XJG-12 Ethernet switch is a powerful and flexible solution for SMBs looking to build or expand their network infrastructure with a reliable, secure, and easy-to-manage platform.

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
MaxLinear Inc
IC
Lowest to $11.1429
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess