EN
  • EN
  • DE

VSC7440XMT

Part No VSC7440XMT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 324BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 324-BGA
Supplier Device Package 324-BGA (19x19)
Base Product Number VSC7440
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938842-VSC7440XMT
Ultra Librarian 3D Model Ultra Librarian VSC7440XMT CAD Model

Description

Microchip Technology VSC7440XMT Product Overview

The VSC7440XMT is a highly integrated Ethernet switch from Microchip Technology, designed to deliver superior performance and flexibility for networking applications. This product is part of Microchip's SparX-IV family of Ethernet switches, which are known for their robustness and efficiency in handling network traffic.

With its advanced feature set, the VSC7440XMT is ideal for a wide range of applications, including enterprise networking, industrial automation, and telecom infrastructures. It supports a variety of Ethernet speeds, ranging from 1G to 10G, enabling it to cater to the needs of both current and future network demands. This versatility makes it a perfect fit for small to medium-sized businesses looking to upgrade their network infrastructure.

Key Features and Benefits

  • High Port Density: The VSC7440XMT comes with an array of ports that support various Ethernet speeds, providing a high level of connectivity and flexibility for network designers.
  • Energy Efficiency: This switch is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) and other power-saving mechanisms, making it an environmentally friendly choice for energy-conscious businesses.
  • Advanced Security: Security is a top priority for any network device, and the VSC7440XMT includes robust security features such as port-based authentication and Access Control Lists (ACLs) to help protect against unauthorized access and network threats.
  • Quality of Service (QoS): With its advanced Quality of Service features, the VSC7440XMT ensures that critical network traffic is prioritized, allowing for smooth operation of latency-sensitive applications like VoIP and video conferencing.
  • Layer 2 and Layer 3 Support: The switch provides comprehensive Layer 2 switching and Layer 3 routing capabilities, enabling complex network topologies and efficient traffic management.
  • Easy Management: It also offers a range of management interfaces, including CLI, SNMP, and web-based GUI, making it easy to configure, monitor, and troubleshoot.

The VSC7440XMT by Microchip Technology stands out as a versatile and powerful solution for any organization looking to build a reliable and high-performing network infrastructure. Its combination of performance, energy efficiency, and advanced features makes it a valuable asset for any network environment.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.4627 $75.4627
2+ $70.6866 $141.3732
3+ $68.2986 $204.8958
4+ $63.5224 $254.0896
5+ $61.1344 $305.6720
6+ $58.7463 $352.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess