EN
  • EN
  • DE

VSC7460YIH

Part No VSC7460YIH
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series Jaguar™-1
Package Tray
Product Status Active
Function Ethernet Switch
Interface UART
Number of Circuits 1
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 672-BGA, FCBGA
Supplier Device Package 672-FCBGA (27x27)
Base Product Number VSC7460
Standard Package 40 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 399671-VSC7460YIH
Ultra Librarian 3D Model Ultra Librarian VSC7460YIH CAD Model

Description

Microchip Technology's VSC7460YIH Product Overview

The VSC7460YIH is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Specifically designed for networking applications, this device is part of Microchip's extensive portfolio of Ethernet solutions that cater to the increasing demands for high-performance and reliable network infrastructures.

The VSC7460YIH is a versatile and high-performance Gigabit Ethernet (GbE) switch that provides an optimal solution for a variety of applications, including enterprise networking, industrial control systems, and data center management. This device is engineered to handle a substantial amount of network traffic with efficiency and reliability, making it an ideal choice for organizations looking to enhance their network capabilities.

Featuring advanced packet processing capabilities, this switch supports numerous Layer 2 and Layer 3 networking standards, which ensures compatibility with existing network protocols while providing a pathway for future upgrades. The VSC7460YIH also includes quality of service (QoS) features that prioritize network traffic to ensure that critical applications receive the bandwidth they require for optimal performance.

Security is a paramount concern in today's network environments, and the VSC7460YIH addresses this with robust security features. These features include access control lists, port-based security, and hardware-based encryption, providing a secure foundation for protecting sensitive data as it traverses the network.

The VSC7460YIH is designed with power efficiency in mind, incorporating energy-saving technologies that reduce overall power consumption without sacrificing performance. This makes it not only an environmentally friendly choice but also helps to lower operational costs for businesses.

In terms of integration, the VSC7460YIH offers a flexible interface with a range of connectivity options, including SGMII, QSGMII, and USXGMII, allowing for seamless integration into a variety of network architectures. Its compact form factor ensures that it can be easily accommodated in space-constrained environments.

Overall, the VSC7460YIH from Microchip Technology is a robust and reliable Ethernet switch solution that delivers high performance, advanced security, and energy efficiency, making it a top choice for network engineers and IT professionals looking to build or upgrade their network infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Skyworks Solutions Inc.
IC TELECOM INTERFACE 56QFN / Telecom IC 56-QFN (8x8)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess