EN
  • EN
  • DE

VSC7970-W

Part No VSC7970-W
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Amplifier, Transimpedance Amplifier with Photocurrent Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104241-VSC7970-W
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7970-W CAD Model

Description

The VSC7970-W from Microchip Technology is a state-of-the-art product designed to cater to the advanced needs of modern electronics. This innovative component is part of Microchip's extensive portfolio, which is known for delivering high-quality and reliable solutions across various industries.

Key Features

  • High Performance: The VSC7970-W is built to deliver exceptional performance, ensuring that your devices operate at their peak capabilities.
  • Energy Efficient: With energy efficiency in mind, this product helps reduce power consumption, making it ideal for applications where power availability is a concern.
  • Robust Design: The robust construction of the VSC7970-W guarantees durability and longevity, even in the most demanding environments.
  • Advanced Technology: Incorporating the latest technological advancements, the VSC7970-W provides enhanced functionality that sets it apart from conventional components.

Applications

The versatility of the VSC7970-W allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • High-speed data processing devices

Product Specifications

The VSC7970-W comes with a comprehensive set of specifications designed to meet the rigorous demands of modern electronics. It offers compatibility with various interfaces and protocols, ensuring seamless integration into existing systems. The product is also designed with a focus on scalability, allowing it to support future technological advancements and expansions.

Quality and Support

Microchip Technology is committed to providing top-notch customer support and ensuring that their products meet the highest quality standards. The VSC7970-W is backed by Microchip's guarantee of reliability and performance, along with a support network that assists with design, implementation, and troubleshooting.

For more information on the VSC7970-W, including detailed technical specifications and purchasing options, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess