EN
  • EN
  • DE

VSC8254YMR-01

Part No VSC8254YMR-01
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface SPI
Number of Circuits 2
Voltage - Supply 970mV, 1.2V
Mounting Type Surface Mount
Package / Case 256-BBGA, FCBGA
Supplier Device Package 256-FCBGA (17x17)
Base Product Number VSC8254
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938848-VSC8254YMR-01
Ultra Librarian 3D Model Ultra Librarian VSC8254YMR-01 CAD Model

Description

The VSC8254YMR-01 from Microchip Technology is a state-of-the-art integrated circuit designed for high-performance networking applications. This versatile chip is engineered to deliver exceptional reliability, efficiency, and speed, making it an ideal choice for a wide range of data communication tasks.

Key Features

  • Dual Channel: The device features dual 1G/10G Ethernet transceivers, providing flexible connectivity options for various network configurations.
  • Energy Efficiency: With Microchip's Energy Efficient Ethernet (EEE) technology, the VSC8254YMR-01 reduces power consumption during periods of low data activity, contributing to a greener and cost-effective network environment.
  • Advanced Signal Processing: The chip incorporates sophisticated signal processing techniques, including equalization, clock and data recovery, and error correction, ensuring robust data transmission even over challenging physical mediums.
  • Programmability: A high degree of programmability allows for customization and flexibility, adapting to various network demands and future-proofing the investment.
  • Robust Security: Security features are built into the device to protect against network threats, ensuring the integrity and confidentiality of data transmissions.

Applications

The VSC8254YMR-01 is ideally suited for a variety of applications, including:

  • Enterprise and data center networking equipment
  • Carrier Ethernet switches and routers
  • Industrial control systems
  • Network interface cards and LAN on motherboard (LOM) applications

Technical Specifications

The device comes in a compact 17mm x 17mm package, offering a high-density solution for space-constrained applications. It operates over a broad temperature range, ensuring reliable performance in diverse operating environments.

Conclusion

Microchip Technology's VSC8254YMR-01 is a powerful and versatile networking solution that offers a blend of performance, energy efficiency, and security. Its advanced features and flexible applications make it a top choice for designers looking to create cutting-edge network equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess