EN
  • EN
  • DE

VSC8490YJU-14

Part No VSC8490YJU-14
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Ethernet
Interface SPI
Number of Circuits 2
Voltage - Supply 1V, 1.2V
Mounting Type Surface Mount
Package / Case 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Standard Package 126 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 902996-VSC8490YJU-14
Ultra Librarian 3D Model Ultra Librarian VSC8490YJU-14 CAD Model

Description

Introducing the VSC8490YJU-14 from Microchip Technology

The VSC8490YJU-14 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's extensive portfolio, which is renowned for its reliability and cutting-edge technology.

The VSC8490YJU-14 is a multi-rate Ethernet PHY transceiver, which is designed to deliver exceptional performance and flexibility for networking applications. This device supports a wide range of data rates, including 1G, 2.5G, and 10G Ethernet speeds, making it an ideal solution for a variety of network infrastructures. Its versatility is one of its key selling points, allowing it to be used in multiple applications, from enterprise networking systems to data center infrastructures and high-performance computing environments.

Featuring low power consumption, the VSC8490YJU-14 is engineered to meet the demands of today's eco-conscious market. It is designed to minimize the power usage without compromising on performance, ensuring that systems can maintain high throughput while keeping energy costs low. This is particularly important for operations that require 24/7 uptime, such as data centers and server farms.

The device is housed in a compact package, which allows for efficient use of PCB space, a critical factor in modern electronic design. The VSC8490YJU-14 also comes with robust built-in features such as advanced error checking and correction mechanisms, ensuring data integrity and reliable communication across networks.

With its robust design, the VSC8490YJU-14 ensures high signal integrity and reduced electromagnetic interference (EMI), which is essential for maintaining the quality of network connections in noisy electrical environments. Furthermore, Microchip Technology provides comprehensive support and resources for the VSC8490YJU-14, including datasheets, technical documentation, and customer support, ensuring that designers can implement this component with confidence and ease.

In summary, the VSC8490YJU-14 from Microchip Technology is a versatile, high-performance Ethernet PHY transceiver that offers low power consumption, high data rate flexibility, and advanced features, making it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
MaxLinear Inc
IC
Lowest to $11.1429
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess