EN
  • EN
  • DE

PCA9546ARGYRG4

Part No PCA9546ARGYRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 4-CHANNEL I2C AND SMBus SWITCH WITH RESET FUNCTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236023-PCA9546ARGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9546ARGYRG4 CAD Model

Description

Product Overview: PCA9546ARGYRG4

The PCA9546ARGYRG4 is a robust and versatile 4-channel I2C-bus switch with reset from Texas Instruments, designed to provide multiple I2C devices or bus segments with a single master. This IC is particularly useful in applications where various I2C modules operate at different voltages or have conflicting addresses, allowing them to coexist on the same system seamlessly.

Key Features

  • Channel Number: The device includes 4 bidirectional translating switches that can be controlled via the I2C bus.
  • Low Standby Current: It is designed to consume a minimal amount of current when in standby mode, enhancing energy efficiency.
  • Wide Operating Voltage Range: The PCA9546ARGYRG4 operates over a wide voltage range from 2.3V to 5.5V, accommodating various logic levels and making it suitable for multi-voltage systems.
  • High Noise Immunity: With built-in glitch-free switching, the device is not easily disrupted by noise, ensuring reliable operation in electrically noisy environments.
  • Active-Low Reset Input: An active-low reset input allows the user to reset the I2C-bus state without depowering the system, which can be critical for recovery from fault conditions.

Applications

The PCA9546ARGYRG4 is ideal for a wide range of applications, including but not limited to:

  • Servers and data centers where multiple I2C devices need to be managed
  • Consumer electronics where space and power savings are important
  • Industrial controls with complex I2C communication requirements
  • Telecommunications equipment that demands reliable and flexible I2C bus expansion

Package and Quality

The device is available in a compact 16-pin VQFN (RGY) package, which is both space-saving and conducive to efficient PCB layout. Texas Instruments ensures that all of its products meet rigorous quality standards, and the PCA9546ARGYRG4 is no exception, adhering to the company's commitment to reliability and performance.

In summary, the PCA9546ARGYRG4 from Texas Instruments stands out as a high-quality, flexible solution for complex I2C-bus systems, offering designers a way to expand I2C capabilities while maintaining system integrity and ease of use.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess