EN
  • EN
  • DE

TNETD4200GLS240

Part No TNETD4200GLS240
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description 320C6201 352PIN BGA REV3.1 FOR A / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374493-TNETD4200GLS240
Ultra Librarian 3D Model Ultra Librarian TNETD4200GLS240 CAD Model

Description

The TNETD4200GLS240 is a cutting-edge network processor unit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This powerful component is engineered to handle complex data processing tasks within network environments, making it an ideal choice for advanced communication systems.

Key Features:

  • High-Performance Processing: Equipped with a robust architecture that enables high-speed data processing, ensuring efficient handling of network traffic.
  • Scalability: The TNETD4200GLS240 is designed to support scalable network systems, allowing for future expansion and upgrades without the need for complete system overhauls.
  • Low Power Consumption: Despite its powerful capabilities, it maintains low power consumption, which is critical for reducing operational costs and extending the service life of network equipment.
  • Integrated Security Features: Includes a suite of security features to protect network integrity and data privacy, which is essential in today's environment where cyber threats are ever-present.
  • Reliability: Texas Instruments' commitment to quality ensures that the TNETD4200GLS240 is a reliable component that can withstand the demands of continuous network operation.

Applications:

The TNETD4200GLS240 is versatile and can be utilized in a variety of network-related applications. It is particularly well-suited for:

  • Enterprise networking equipment
  • Network security appliances
  • Wireless infrastructure
  • High-speed routers and switches
  • Network attached storage systems

Technical Specifications:

Parameter Value Part Number TNETD4200GLS240 Manufacturer Texas Instruments Category Network Processors Package / Case Surface-Mount

In summary, the TNETD4200GLS240 from Texas Instruments represents a blend of performance, efficiency, and security, making it a top choice for modern networking solutions. Its robust feature set ensures that it can meet the needs of the most demanding network applications, while maintaining the reliability and quality that Texas Instruments is known for.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.1011 $55.1011
3+ $45.2112 $135.6336
4+ $43.7984 $175.1936
5+ $42.3855 $211.9275
7+ $40.9727 $286.8089
9+ $36.7341 $330.6069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess