EN
  • EN
  • DE

WS512K32V-15G2UI

Part No WS512K32V-15G2UI
Manufacturer Microchip Technology
Catalog RAM
Description 512K X 32 SRAM Module, 3.3V, 15NS, 68 Cqfp 0.88" Sq., 0.140"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1030169-WS512K32V-15G2UI
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS512K32V-15G2UI CAD Model

Description

Microchip Technology WS512K32V-15G2UI Product Overview

The WS512K32V-15G2UI is a high-performance integrated circuit from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This product is specifically designed to meet the rigorous demands of advanced electronic systems, offering both reliability and efficiency in a wide range of applications.

Key Features

  • Memory Size: The device boasts a substantial memory capacity of 512K x 32, providing ample space for storing critical data and instructions necessary for system operations.
  • Speed: With an access time of 15 ns, this SRAM (Static Random-Access Memory) component allows for rapid data retrieval, ensuring high-speed performance that is crucial for time-sensitive tasks.
  • Package: Encased in a 68-pin TSOP (Thin Small Outline Package), the WS512K32V-15G2UI is designed for surface mounting, making it suitable for compact and space-constrained designs.
  • Temperature Range: It operates across an industrial temperature range, from -40°C to +85°C, making it resilient and reliable in extreme environmental conditions.
  • Quality: As with all Microchip products, this SRAM is manufactured to high standards, ensuring consistent performance and longevity.

Applications

The WS512K32V-15G2UI is versatile and can be utilized in a variety of sectors, including:

  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices
  • Networking hardware

Technical Specifications

Parameter Value Memory Type SRAM Memory Size 512K x 32 Speed 15 ns Operating Temperature -40°C to +85°C Package / Case 68-TSOP

For engineers and designers looking for a reliable SRAM solution that delivers both speed and capacity, the WS512K32V-15G2UI from Microchip Technology is an excellent choice. Its robust feature set ensures that it can meet the needs of complex and demanding systems, while its quality construction guarantees longevity and stable operation under various conditions.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
256MX16 DDR3 Sdram Plastic Commercial Pbf Fbga 1.5V
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess