EN
  • EN
  • DE

ZL30138GGG2

Part No ZL30138GGG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 100LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Ethernet, SONET/SDH, Stratum IC 622.08MHz 1 Output 100-CABGA (9x9)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-FBGA
Case / Package 100-CABGA (9x9)
Family Name ZL30138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939993-ZL30138GGG2
Ultra Librarian 3D Model Ultra Librarian ZL30138GGG2 CAD Model

Description

Introducing the ZL30138GGG2 from Microchip Technology

The ZL30138GGG2 is a high-performance, low-jitter, dual-channel Universal Clock Generator engineered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision clock management solution is adept at meeting the stringent requirements of communication infrastructure, data centers, and industrial applications where reliable and consistent clocking is paramount.

Key Features:

  • Dual-channel Output: The device supports two independently programmable output clocks, enabling versatile use across various systems.
  • Low Jitter Performance: With its advanced design, the ZL30138GGG2 ensures low clock jitter, which is crucial for high-speed data transfer and communication integrity.
  • Flexible Frequency Configuration: It offers a wide range of frequency synthesis options, allowing for precise clock adjustments to match specific system requirements.
  • Programmable Output Formats: The device can be programmed to support different output formats, making it adaptable to a variety of interface standards.

Applications:

The ZL30138GGG2 is designed to serve a broad spectrum of applications. It is particularly well-suited for:

  • Telecommunication equipment such as switches, routers, and base stations
  • Networking gear including Ethernet switches and optical transport systems
  • Server and storage infrastructure where precise timing is critical
  • Industrial systems that require stable and accurate clock signals

Technical Specifications:

The ZL30138GGG2 offers an impressive array of technical specifications that ensure its reliability and performance:

  • Supply Voltage: 3.3 V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 72-VFQFN Exposed Pad

With the ZL30138GGG2, Microchip Technology continues to demonstrate its commitment to delivering cutting-edge clock generation and timing solutions. This product is an ideal choice for designers looking to enhance their systems with a clock source that combines flexibility, precision, and reliability.

For more information and to view detailed technical documentation, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.6943 $287.6943
2+ $257.9329 $515.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess