EN
  • EN
  • DE
  • IT

ZL30159GGG20037

Part No ZL30159GGG20037
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTHESIZER 64LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Clock Synthesizer
PLL Yes
Input LVCMOS, LVPECL
Output LVCMOS
Number of Circuits 1
Frequency - Max 177.5MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-BGA
Supplier Device Package 64-LBGA (9x9)
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 800342-ZL30159GGG20037
Ultra Librarian 3D Model Ultra Librarian ZL30159GGG20037 CAD Model

Description

Introducing the ZL30159GGG20037 from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the ZL30159GGG20037, a state-of-the-art timing solution designed for the modern communication infrastructure. This product is a testament to Microchip's commitment to providing advanced technology that meets the stringent requirements of networking and telecommunications systems.

Key Features of the ZL30159GGG20037

  • High Precision Timing: The ZL30159GGG20037 delivers exceptional timing performance, which is crucial for maintaining synchronization in high-speed networks.
  • Dual Channel: It offers dual-channel capability, allowing for versatile usage in various applications, including line cards, edge routers, and switches.
  • Configurability: This device is highly configurable, enabling users to tailor its functionality to specific network requirements, ensuring optimal performance.
  • Low Jitter: With its low jitter generation, the ZL30159GGG20037 is ideal for applications where signal integrity is paramount.
  • Robust Failover: The product features robust failover and hitless reference switching, minimizing the impact of reference disruptions on network operations.

Applications

The ZL30159GGG20037 is designed for a wide range of applications within the communication sector. It is particularly well-suited for:

  • Wireless infrastructure
  • Enterprise networking and storage
  • Broadband access
  • Carrier Ethernet equipment

Quality and Reliability

Microchip Technology ensures that all its products, including the ZL30159GGG20037, are manufactured to the highest quality standards. The device is built for reliability, capable of withstanding the rigorous demands of networking and communication environments.

Technical Support and Resources

Customers can access comprehensive technical support and resources for the ZL30159GGG20037 on the Microchip Technology website. This includes datasheets, application notes, and design guides to assist in the integration and deployment of this timing solution.

With the ZL30159GGG20037, Microchip Technology continues to innovate and lead in the field of precise timing solutions, enabling the next generation of communication systems to operate with unprecedented efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GENERATOR 20SOIC
Lowest to $9.6352
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER ATTENUATOR / IC
Lowest to $105.1051
Microchip Technology
IC VCXO 640MHZ 16TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess