EN
  • EN
  • DE

ZL30251LDG1Q024

Part No ZL30251LDG1Q024
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Generation, 1035MHz, 3.3 to VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016553-ZL30251LDG1Q024
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZL30251LDG1Q024 CAD Model

Description

Product Overview: ZL30251LDG1Q024 by Microchip Technology

The ZL30251LDG1Q024 is a state-of-the-art clock generator produced by Microchip Technology, designed to meet the rigorous demands of high-performance communication infrastructure, enterprise networking, and data center applications. This versatile device is engineered to provide low-jitter, high-precision clock signals that are pivotal for maintaining system integrity in complex digital environments.

Key Features

  • Frequency Flexibility: The ZL30251LDG1Q024 offers a wide range of programmable output frequencies, making it highly adaptable for various applications.
  • Low Jitter Performance: With its advanced design, the device ensures low jitter outputs, which is critical for maintaining signal integrity in high-speed communication systems.
  • Multiple Outputs: This clock generator features multiple outputs, providing the flexibility needed to support different clocking requirements simultaneously.
  • Configurability: Users can configure the ZL30251LDG1Q024 through I²C or SPI interfaces, allowing for easy integration and customization within a system.
  • Robust Temperature Range: The device operates reliably across a broad temperature range, suitable for various operating environments.

Applications

The ZL30251LDG1Q024 is ideal for a wide array of applications. It is particularly well-suited for use in networking equipment such as routers, switches, and base stations, where precise timing is essential. Additionally, it serves critical roles in data center infrastructure, supporting high-speed data transfer and synchronization tasks. Its performance and reliability also make it a preferred choice for industrial applications where environmental conditions can be demanding, and precision is non-negotiable.

Reliability and Support

Microchip Technology's commitment to quality ensures that the ZL30251LDG1Q024 is a product you can rely on for your timing solutions. The company provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the device into their projects with confidence.

Whether you are developing cutting-edge communication equipment or ensuring the seamless operation of a data center, the ZL30251LDG1Q024 from Microchip Technology offers the performance, flexibility, and reliability that your project demands.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess