EN
  • EN
  • DE

ZL30251LDG1Q02W

Part No ZL30251LDG1Q02W
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Generation, 1035MHz, 3.3 to VQFN-32, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106268-ZL30251LDG1Q02W
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZL30251LDG1Q02W CAD Model

Description

Microchip Technology's ZL30251LDG1Q02W: A Comprehensive Solution for Clock Management

The ZL30251LDG1Q02W from Microchip Technology is a state-of-the-art clock generator offering unparalleled performance and versatility for a wide range of applications. This precision device is designed to meet the stringent requirements of communication infrastructure, enterprise solutions, and industrial systems that demand high-frequency, low-jitter clock signals.

At the heart of the ZL30251LDG1Q02W is a flexible, multi-output clock generator that can produce any frequency from 1Hz to 1.2GHz without sacrificing signal integrity. The device supports a variety of output types, including LVPECL, LVDS, HCSL, and CMOS, making it highly adaptable to different design needs. With its excellent jitter performance, typically less than 0.3ps RMS phase jitter over the standard telecom bandwidth, this clock generator ensures reliable and consistent data transmission, which is critical for high-speed networks and data centers.

The ZL30251LDG1Q02W is equipped with two independent, programmable PLLs (Phase-Locked Loops), allowing it to generate multiple frequencies simultaneously. This feature simplifies the design of complex systems by reducing the number of components required for clock generation. Furthermore, the device offers various configurable options through I2C or SPI interfaces, enabling precise tuning and control over the clock signals.

Ensuring robust operation, the ZL30251LDG1Q02W is designed with built-in features such as hitless switching, holdover, and frequency translation, which contribute to system reliability and stability during clock switchover events or reference clock failures. These capabilities are essential for mission-critical systems where uninterrupted operation is a must.

For design flexibility, the ZL30251LDG1Q02W is housed in a compact 7x7 mm 48-VFQFN package, making it suitable for space-constrained applications. Additionally, it operates over an industrial temperature range, ensuring dependable performance even in harsh environments.

With its exceptional features and Microchip's commitment to quality, the ZL30251LDG1Q02W is an ideal choice for designers looking to enhance their systems with a reliable, high-performance clock management solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4913 $82.4913
2+ $79.9133 $159.8266
3+ $77.3353 $232.0059
4+ $74.7574 $299.0296
6+ $67.0235 $402.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess