EN
  • EN
  • DE

ZL38065QCG1

Part No ZL38065QCG1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Telecom IC Echo Cancellation 100-LQFP
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP
Family Name ZL38065
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940006-ZL38065QCG1
Ultra Librarian 3D Model Ultra Librarian ZL38065QCG1 CAD Model

Description

The ZL38065QCG1 is a cutting-edge audio processor chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance product is part of Microchip's extensive portfolio of audio solutions and is particularly suited for applications in voice and audio processing where quality, reliability, and advanced features are of paramount importance.

Key Features

  • Advanced Audio Processing: The ZL38065QCG1 comes equipped with a suite of sophisticated audio processing capabilities, including acoustic echo cancellation, noise reduction, and beamforming, making it ideal for enhancing the audio quality in hands-free communication systems.
  • Configurability: With its configurable signal processing blocks, developers can tailor the audio processing chain to meet the specific needs of their application, providing flexibility and control over the audio experience.
  • High Integration: This processor integrates multiple functions into a single chip, reducing the bill of materials and simplifying the design of audio systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL38065QCG1 is optimized for low-power operation, making it suitable for battery-powered devices.
  • Robust Support: Microchip provides comprehensive support for the ZL38065QCG1, including development tools, software libraries, and documentation, to accelerate product development and time-to-market.

Applications

The versatility of the ZL38065QCG1 makes it an excellent choice for a wide range of applications, such as:

  • Smart speakers and virtual assistants
  • Conference systems and telecommunication devices
  • Automotive infotainment and hands-free systems
  • Home automation and IoT devices
  • Professional audio equipment

Technical Specifications

The ZL38065QCG1 is designed to meet the rigorous demands of modern audio processing. It features a high-performance digital signal processor (DSP), multiple audio interfaces, and is compatible with a range of input and output devices. Its technical specifications ensure that it can handle complex audio processing tasks with ease while maintaining the highest audio quality standards.

For engineers and designers looking to incorporate high-quality audio processing into their products, the ZL38065QCG1 from Microchip Technology offers an unparalleled combination of performance, flexibility, and support.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess