EN
  • EN
  • DE

ZL49031DCE1

Part No ZL49031DCE1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 18SOIC / Telecom IC DTMF Receiver 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function DTMF Receiver
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 360
Win Source Part Number 1208122-ZL49031DCE1
Ultra Librarian 3D Model Ultra Librarian ZL49031DCE1 CAD Model

Description

The ZL49031DCE1 is a highly integrated and feature-rich product from Microchip Technology, designed to cater to the demanding requirements of modern communication systems. This advanced IC is a testament to Microchip's commitment to providing innovative solutions that enhance system performance and reliability.

Key Features

  • High Performance: The ZL49031DCE1 is engineered to deliver exceptional audio quality and processing capabilities, ensuring crystal-clear voice communication across various platforms.
  • Integration: This device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system engineers.
  • Power Efficiency: With power consumption being a critical factor in modern electronics, the ZL49031DCE1 is designed to operate with minimal power draw, extending the battery life of portable devices and reducing energy costs in wired systems.
  • Versatility: The product's flexible design makes it suitable for a wide range of applications, from telecommunication infrastructure to consumer electronics, such as smartphones and VoIP systems.

Applications

  • Telecommunication Systems
  • VoIP Devices
  • Portable Audio Equipment
  • Conference Call Systems

Technical Specifications

The ZL49031DCE1 boasts a robust set of technical specifications that enable it to perform reliably in a variety of settings. Its specifications include a wide operating temperature range, low-latency signal processing, and support for multiple audio formats.

Quality and Reliability

Microchip Technology is known for its dedication to quality and reliability. The ZL49031DCE1 is manufactured using industry-leading techniques, ensuring that it meets the highest standards of performance and longevity. Customers can trust this product to perform consistently over time, even in the most challenging environments.

Support and Resources

Microchip provides extensive support and resources for the ZL49031DCE1, including technical documentation, application notes, and design guides. Customers also have access to Microchip's customer service and technical support teams, who are ready to assist with any questions or issues that may arise.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess