EN
  • EN
  • DE

15039\64MB\16Mx4\8C\Tin

Part No 15039\64MB\16Mx4\8C\Tin
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description EDO SIMM 16Mx32-50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951830-15039\64MB\16Mx4\8C\Tin
Series *
Ultra Librarian 3D Model Ultra Librarian 15039\64MB\16Mx4\8C\Tin CAD Model

Description

The Micron 15039 64MB memory module is a compact and reliable solution designed for applications with moderate memory requirements. This module features a 16Mx4 configuration, meaning it is organized internally with 16 Meg x 4 bits, providing a total of 64MB of storage. The '8C' likely refers to a specific revision or configuration code within Micron. The 'Tin' may relate to the lead finish of the module's pins.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment (routers, switches)
  • Legacy computer systems
  • Thin clients

Features:

  • 64MB Capacity
  • 16Mx4 Organization
  • Utilizes industry-standard DRAM technology (likely SDRAM or older)
  • Compact form factor
  • High reliability
  • Designed for robust performance in demanding environments

Benefits:

  • Sufficient memory for basic applications
  • Enhances system responsiveness
  • Reduces reliance on slower storage devices
  • Increases overall system stability
  • Cost-effective memory solution for embedded and legacy systems

Additional Details:

This module likely operates at a standard voltage (e.g., 3.3V or 5V depending on the DRAM generation). The specific DRAM technology used (e.g., SDRAM) will determine the module's clock speed and bandwidth capabilities. The 'Tin' suffix probably indicates that the leads of the module are plated with tin, providing good solderability and corrosion resistance.

Note: Due to the age of this part, detailed specifications may be difficult to obtain. However, given the information available, this description provides a comprehensive overview of the module's likely characteristics and intended use.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess