EN
  • EN
  • DE

EL-11-21UYOC/S530-A2/TR8

Part No EL-11-21UYOC/S530-A2/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034413-EL-11-21UYOC/S530-A2/TR8
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL-11-21UYOC/S530-A2/TR8 CAD Model

Description

The EL-11-21UYOC/S530-A2/TR8 is a yellow-orange LED (Light Emitting Diode) manufactured by Everlight Electronics Co., Ltd. LEDs are semiconductor light sources that emit light when current flows through them. They are widely used as indicator lights, in displays, and for general illumination due to their efficiency and long lifespan.

Applications

  • Indicator Lights: Used as status indicators in electronic devices.
  • Backlighting: Employed as a backlight source for LCD screens and keypads.
  • Signage: Integrated into illuminated signs and displays.
  • Automotive Lighting: Applied in automotive dashboards and interior lighting.
  • Consumer Electronics: Used in various consumer electronic products for visual indication.

Features

  • Yellow-Orange Emission: Emits light in the yellow-orange spectrum.
  • High Brightness: Provides a bright and easily visible light output.
  • Long Lifespan: Offers a long operating life compared to traditional light sources.
  • Low Power Consumption: Requires minimal power to operate.
  • Compact Size: Small form factor suitable for space-constrained applications.

Benefits

  • Visual Indication: Provides a clear and easily recognizable visual signal.
  • Energy Efficiency: Reduces power consumption compared to incandescent bulbs.
  • Long-Term Reliability: Offers a long service life with minimal maintenance.
  • Compact Design: Enables smaller and more compact electronic devices.
  • Versatile Applications: Suitable for a wide range of applications requiring visual indication.

Additional Details

The EL-11-21UYOC/S530-A2/TR8 requires a series resistor to limit current. The forward voltage and forward current determine the resistor value. The viewing angle, luminous intensity, and other detailed specifications are best obtained from the Everlight Electronics datasheet to ensure proper use in the intended application. The component is lead-free and RoHS compliant.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess