EN
  • EN
  • DE

2787_128MB_16Mx8_8C

Part No 2787_128MB_16Mx8_8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description SODIMM PC133 16Mx64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451632-2787_128MB_16Mx8_8C
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian 2787_128MB_16Mx8_8C CAD Model

Description

Micron's low profile 2787_128MB_16Mx8_8C module is a specialized memory solution within the synchronous SD/SDR SODIMM 144 pins category, designed to meet the requirements of PC133. With its 16Mx64 configuration, this module supplies a total of 128MB of memory, employing 8 chips at 16Mx8 each. The module's PC133 specification underscores its compatibility with systems demanding higher speed standards than the older PC100, ensuring faster data transfers and enhanced system performance. Its SODIMM format signifies a compact design, making it particularly well-suited for use in laptops, notebooks, and other space-constrained computing devices. The low profile nature of this Micron module indicates a reduced physical size, which is critical for systems with limited internal space. Combining the synchronous interface with Micron's reputation for reliability, this memory module is positioned as a key component for users aiming to upgrade their system's memory efficiently while maintaining a low profile setup for their hardware configuration.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess