EN
  • EN
  • DE

674098\MT47H64M16NF-25E\AAT:M

Part No 674098\MT47H64M16NF-25E\AAT:M
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR2-400 64MX16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 942178-674098\MT47H64M16NF-25E\AAT:M
Ultra Librarian 3D Model Ultra Librarian 674098\MT47H64M16NF-25E\AAT:M CAD Model

Description

The MT47H64M16NF-25E is a 64Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It is designed for use in a wide range of applications requiring high bandwidth and low latency memory access. The chip is organized as 4 banks of 1M x 16, enabling efficient data storage and retrieval.

Applications

  • Graphics cards
  • Game consoles
  • Networking equipment
  • Consumer electronics
  • Embedded systems

Features

  • 64Mb density
  • DDR2 architecture
  • Data rate up to 400 MHz
  • 4 internal banks
  • On-chip DLL (Delay-Locked Loop)
  • Double data rate interface

Benefits

  • High bandwidth for demanding applications
  • Low latency for improved system performance
  • Efficient data storage and retrieval
  • Simplified system design
  • Improved signal integrity

Additional Details

The MT47H64M16NF-25E DDR2 SDRAM is packaged in a FBGA (Fine-Pitch Ball Grid Array) package. It operates at a voltage of 1.8V. The -25E speed grade indicates a maximum clock frequency of 400MHz (DDR2-800). Refer to the Micron datasheet for detailed specifications, including timing parameters, power consumption, and package dimensions. The AAT:M probably refers to assembly and testing traceability.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess